DigiKey Datasheets for Schottky Diodes
Schottky diodes in their simplest form consist of a metal layer that contacts a semiconductor element. The metal / semiconductor junctions exhibit rectifying behavior (i.e., the current passes through the structure more readily with one polarity than the other).
Schottky Diodes: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 10A, 1200V, AUTOMOTIVE, SIC SCHO | |
| 15A, 1200V, AUTOMOTIVE, SIC SCHO | |
| 1A 1200V SIC SCHOTTKY DIODE | |
| 20A, 1200V, AUTOMOTIVE, SIC SCHO | |
| 2A 1200V SIC SCHOTTKY DIODE | |
| 2A, 1200V, AUTOMOTIVE, SIC SCHOT | |
| 30A, 1200V, AUTOMOTIVE, SIC SCHO | |
| 40A, 1200V, AUTOMOTIVE, SIC SCHO | |
| 5A, 1200V, AUTOMOTIVE, SIC SCHOT | |
| 8A, 1200V, AUTOMOTIVE, SIC SCHOT | |
| RECTIFIER, SIC, 1200V, 1A, SINGL | |
| RECTIFIER, SIC, 1200V, 2A, SINGL | |
| RECTIFIER, SIC, 650V, 2A, SINGLE | |
| RF Diode Schottky - 1 Pair Series Connection 1V 50mA 75mW SOT-23-3 | |
| RF Diode Schottky - Single 15V 20mA 250mW SOD-323 | |
| RF Diode Schottky - Single 1V 150mA 250mW 0402 | |
| RF Diode Schottky - Single 1V 50mA 75mW 0201 (0603 Metric) | |
| RF Diode Schottky - Single 1V 50mA 75mW SC-79 | |
| RF Diode Schottky - Single 20V 50mA 75mW SOD-323 | |
| RF Diode Schottky - Single 2V 50mA 75mW 0201 (0603 Metric) | |
| RF Diode Schottky - Single 50mA 75mW 0201 (0603 Metric) | |
| RF Diode Schottky - Single 70V 15mA 250mW SOD-323 | |
| RF Diode Schottky 1V 0201 (0603 Metric) | |
| RF DIODE SCHOTTKY 4V SOD-523 | |
| RF DIODE SCHOTTKY 5V SOD-523 | |
| RF DIODE SCHOTTKY 5V SOT-143 | |
| RF DIODE SCHOTTKY 5V SOT-23-3 | |
| RF DIODE SCHOTTKY 5V SOT-23 | |
| RF DIODE SCHOTTKY 650V 105W SMPD | |
| RF DIODE SCHOTTKY 650V 111W SMPD | |
| RF DIODE SCHOTTKY 650V 114W SMPD | |
| RF DIODE SCHOTTKY 650V 57W SMPD | |
| RF DIODE SCHOTTKY 650V 72W SMPD | |
| RF DIODE SCHOTTKY 650V 79W SMPD | |
| RF DIODE SCHOTTKY 650V 81W SMPD | |
| RF DIODE SCHOTTKY 8V SOD-523 | |
| RF DIODE SCHOTTKY 8V SOT-23 | |
| RF DIODE SCHOTTKY 8V SOT-363 |
| << Prev |