DIODE SCHOTTKY 70V 250MW SOD323 Product overview: ZMS2800TA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, 250MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 250MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-ZMS2800TA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 057818-ZMS2800TA
Packaging: Reel - TR
Current - Max: 15mA
Diode Type: Schottky - Single
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 70V
Power Dissipation (Max): 250mW
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOD-323
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
RF Diode Schottky - Single 70V 15mA 250mW SOD-323
DIODE SCHOTTKY 70V 250MW SOD323
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 284-ZMS2800TA | 057818-ZMS2800TA | ZMS2800TR-ND | ZMS2800TA |
| Product Name | Schottky 70V 250MW Diode and Rectifier | RF Diodes - ZMS2800TA | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Package | Tape & Reel (TR) | SOD-323; SOD-323 | SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Configuration | Single | Single | ||
| Diode Type | Schottky; Schottky - Single | Schottky |