RF Diode Schottky - Single 70V 15mA 250mW SOD-323
DIODE SCHOTTKY 70V 250MW SOD323
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | RF Diodes | RF Diodes |
| Product Number | ZMS2800TC-ND | ZMS2800TC |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |
| Diode Type | Schottky | |
| Package | SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 |
| VR | 70 volts |