The TL7726QDR is a mixed technology transient voltage suppressor (TVS) designed to protect sensitive electronic components from voltage spikes. It features six identical clamping circuits that monitor input voltage against a reference value, providing high impedance when the input voltage is within a specified range and low impedance when it exceeds the limits. This allows the device to sink up to 25 mA during active clamping, making it suitable for applications in environments with significant transient spikes, such as automotive and industrial systems. The TL7726QDR operates over a temperature range of -40°C to 125°C, ensuring reliability in harsh conditions. It has a clamping voltage of -200V to +205V, which provides effective protection for CMOS devices and analog-to-digital converters. The device is available in an 8-SOIC package and is halogen-free, compliant with environmental standards. It is characterized for low power dissipation in standby mode, drawing less than 1 mW, which contributes to energy efficiency in applications.
Manufacturer: Texas Instruments
Win Source Part Number: 1268565-TL7726QDR
Packaging: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: General
Number of Circuits: 6
Mounting: SMD
Technology: Mixed Technology
Voltage - Clamping: -200/+205V
Family Name: TL7726
Categories: Circuit Protection
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): TL7726QD; TL7726QDG4; TL7726QDRG4;
Introduction Date: February 01, 2012
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
IC HEX CLAMPING CIRCUITS 8-SOIC
TVS DEV MIXED -200/+205V 8SOIC
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | PIN Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1268565-TL7726QDR | TL7726QDR | TL7726QDR |
| Product Name | TVS - TVS - Mixed Technology - TL7726QDR | Mixed Technology | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology |
| VC | -0.9756 volts |