RF Diode PIN - Single 200V 500mW Axial
DIODE,PIN,GLASS,AXIA
DIODE,PIN,GLASS,AXIA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | PIN Diodes |
| Product Number | 1465-MA47266-146-ND | MA47266-146 | MA47266-146 |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes | RF Diodes |
| Configuration | Single | ||
| Diode Type | PIN | ||
| Package | Axial | Axial | Axial |
| VR | 200 volts |