Microchip Technology, Inc. Datasheets for Network and Communication Chips
Network and communication chips are semiconductor integrated circuits (IC) used in telecommunication devices and systems.
Network and Communication Chips: Learn more
| Product Name | Notes |
|---|---|
| Important Note: The Bluetooth SIG has deprecated Bluetooth 4.1 specification as of January 28, 2019. New and existing designs with the RN4020 are unaffected. The Bluetooth SIG has also set... | |
| The MD1730 is an 8-channel ultra-low phase noise CW transmitter with integrated beamformer. It is designed for medical ultrasound imaging systems requiring high-performance CW Doppler mode. The MD1730 has a... | |
| The MD2131 is a high-speed, arbitrary waveform, push-pull source driver. It is designed for medical ultrasound imaging and HIFU beamforming applications. It also can be used in NDT, Sonar and... | |
| The MD2134 is a high-speed source driver for use in a pulsed current waveform generator. This programmable, fast, arbitrary current level driver is designed for medical ultrasound imaging beamforming applications. | |
| The RN4678 is a fully certified Bluetooth Dual Mode (BR/EDR/LE) module, which enables the designer to easily add classic Bluetooth and Bluetooth Smart capability to their products. Delivering local connectivity... | |
| The RN4870 Bluetooth Low Energy module is designed for easy implementation into a broad range of applications. It delivers up to 2.5x throughput improvement and more secure connections vs. Bluetooth... | |
| The RN4871 is a small form factor, Bluetooth Low Energy module measuring just 9 x 11.5 x 2.1 mm. This fully-integrated module is designed for easy implementation into a broad... | |
| The single port PoE midspan is a high-power solution for remote powering of current and emerging high power indoor applications. Generating 60W over 4 pair, the PD-9501-10GC enables remote power... | |
| The single port PoE midspan provides up to 30 Watts of power over Ethernet and offers a IEEE 802.3at-compliant solution for current as well as emerging high power applications. The... | |
| The single port PoE midspan provides up to 30 Watts of power over Ethernet and offers a IEEE 802.3at-compliant solution for remote powering of current and emerging high power applications. | |
| The single port PoE midspan provides up to 30 Watts of power over Ethernet and offers a IEEE 802.3at-compliant solution for remote powering of current and emerging high power indoor... | |
| The single port PoE midspan provides up to 60 Watts of power over Ethernet and offers a IEEE 802.3at-compliant solution for remote powering of current and emerging high power indoor... | |
| The single port PoE midspan provides up to 60 Watts of power over Ethernet and offers a IEEE 802.3at-compliant solution for remote powering of current as well as emerging high... | |
| The single port PoE midspan provides up to 60 Watts of power over Ethernet and offers a IEEE 802.3bt-compliant solution for remote powering of current as well as emerging high... | |
| The single port PoE midspan provides up to 90 Watts of power over Ethernet and offers a IEEE 802.3at-compliant and PoH-compliant cost-effective solution for for outdoor installations, guaranteeing 90 Watts... | |
| The single port PoE midspan provides up to 90 Watts of power over Ethernet and offers a IEEE 802.3bt-compliant solution for remote powering of current as well as emerging high... | |
| The single port PoE midspan provides up to 95 Watts of power over Ethernet and offers a IEEE 802.3at-compliant solutionfor remote powering of current as well as emerging high power... | |
| The single port PoE midspans, PD-9001GO-ET and PD-9001GO/48VDC provide up to 30 Watts of power over Ethernet and offer a IEEE 802.3at-compliant solution for outdoor installations, ensuring safe and reliable... | |
| The single-port midspan offers a cost effective, IEEE 802.3bt Type3 compliant solution for outdoor installations, guaranteeing 60 Watts of power and ensuring safe and reliable operation in outdoor environment of... | |
| The single-port PoE midspans offer a cost effective, IEEE 802.3at-compliant solution for outdoor installations, guaranteeing 60 Watts of power and ensuring safe and reliable operation in outdoor environment of any... |
| << Prev | Next >> |