Microchip Technology, Inc. Interface - Drivers, Receivers, Transceivers MIC2551AYML-TR

Description
IC TRANSCEIVER HALF 1/1 16MLF
Description
IC TRANSCEIVER HALF 1/1 16MLF
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC2551AYML-TR is a USB transceiver that complies with USB 2.0 specifications, supporting both full-speed (12 Mbps) and low-speed (1.5 Mbps) operations. It features a unique dual supply voltage operation, allowing the system interface to reference I/O signals to a supply voltage as low as 1.6V while being powered by the USB VBUS. This design minimizes the need for additional buffering logic and reduces overall system power consumption. The device includes integrated speed select termination supply and meets USB suspend-current requirements, making it suitable for low-power applications. It is available in a compact 16-pin MLF package, which facilitates space-saving designs. The MIC2551AYML-TR is ideal for applications in portable devices such as PDAs, palmtops, and cell phones.

Datasheet Summary
Powered by GS/AI

The MIC2551AYML-TR is a USB transceiver that complies with USB 2.0 specifications, supporting both full-speed (12 Mbps) and low-speed (1.5 Mbps) operations. It features a unique dual supply voltage operation, allowing the system interface to reference I/O signals to a supply voltage as low as 1.6V while being powered by the USB VBUS. This design minimizes the need for additional buffering logic and reduces overall system power consumption. The device includes integrated speed select termination supply and meets USB suspend-current requirements, making it suitable for low-power applications. It is available in a compact 16-pin MLF package, which facilitates space-saving designs. The MIC2551AYML-TR is ideal for applications in portable devices such as PDAs, palmtops, and cell phones.

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - MIC2551AYML-TR - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
MIC2551AYML-TR
Interface - Drivers, Receivers, Transceivers MIC2551AYML-TR
IC TRANSCEIVER HALF 1/1 16MLF

IC TRANSCEIVER HALF 1/1 16MLF

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number MIC2551AYML-TR
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 2672995P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
Interface - Drivers, Receivers, Transceivers - 100EL16M - Lingto Electronic Limited
Specs
Device Type Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Transceiver ICs - 4823-NRF9160-SIBA-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 700 to 2200 MHz
Data Rate 8000 kbps
View Details
2 suppliers