Microchip Technology, Inc. 1 port, 95W, IEEE 802.3at-compliant indoor port PoE midspan PD-9601G

Description
The single port PoE midspan provides up to 95 Watts of power over Ethernet and offers a IEEE 802.3at-compliant solutionfor remote powering of current as well as emerging high power applications. The PD-9601G is designed to power wireless and cellular base stations, pan-tilt-zoom (PTZ) and dome cameras, physical access control with door locks, televisions and interactive displays, point of sale (POS) systems and information kiosks, thin clients and other high power Ethernet end terminals with 95W of power, and is also backward compatible and safe to use with any IEEE 802.3af or IEEE 802.3at terminal such as VoIP phones, IP cameras, and wireless LAN access points. It can power both existing 10/100Base-T devices and emerging wireless Gigabit devices. With the midspan’s plug-and-play installation, they are easy and cost-effective to implement leveraging existing Ethernet infrastructure while at the same time providing the assurance of a future-proof network. Additional Features Number of ports: 1 PoE output: 95W Data rates: 10/100/1000 Mbps Power input: AC Power cord options: US, EU (Europe), UK, BR (Brazil), AU (Australia), JP (Japan) Regulatory compliance: IEEE 802.3at (PoE+), PoH twin Type 2, PoH twin Type 3 (95 W), RoHS compliant, WEEE compliant, CE EMI: FCC Part 15, Class B, EN 55022 Class B (emissions), EN 55024 (immunity), VCCI Safety: UL/cUL Per EN 60950-1, GS Mark Per EN 60950-1 Compact design
Datasheet
Description
The single port PoE midspan provides up to 95 Watts of power over Ethernet and offers a IEEE 802.3at-compliant solutionfor remote powering of current as well as emerging high power applications. The PD-9601G is designed to power wireless and cellular base stations, pan-tilt-zoom (PTZ) and dome cameras, physical access control with door locks, televisions and interactive displays, point of sale (POS) systems and information kiosks, thin clients and other high power Ethernet end terminals with 95W of power, and is also backward compatible and safe to use with any IEEE 802.3af or IEEE 802.3at terminal such as VoIP phones, IP cameras, and wireless LAN access points. It can power both existing 10/100Base-T devices and emerging wireless Gigabit devices. With the midspan’s plug-and-play installation, they are easy and cost-effective to implement leveraging existing Ethernet infrastructure while at the same time providing the assurance of a future-proof network. Additional Features Number of ports: 1 PoE output: 95W Data rates: 10/100/1000 Mbps Power input: AC Power cord options: US, EU (Europe), UK, BR (Brazil), AU (Australia), JP (Japan) Regulatory compliance: IEEE 802.3at (PoE+), PoH twin Type 2, PoH twin Type 3 (95 W), RoHS compliant, WEEE compliant, CE EMI: FCC Part 15, Class B, EN 55022 Class B (emissions), EN 55024 (immunity), VCCI Safety: UL/cUL Per EN 60950-1, GS Mark Per EN 60950-1 Compact design
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 port, 95W, IEEE 802.3at-compliant indoor port PoE midspan - PD-9601G - Microchip Technology, Inc.
Chandler, AZ, United States
1 port, 95W, IEEE 802.3at-compliant indoor port PoE midspan
PD-9601G
1 port, 95W, IEEE 802.3at-compliant indoor port PoE midspan PD-9601G
The single port PoE midspan provides up to 95 Watts of power over Ethernet and offers a IEEE 802.3at-compliant solutionfor remote powering of current as well as emerging high power applications. The PD-9601G is designed to power wireless and cellular base stations, pan-tilt-zoom (PTZ) and dome cameras, physical access control with door locks, televisions and interactive displays, point of sale (POS) systems and information kiosks, thin clients and other high power Ethernet end terminals with 95W of power, and is also backward compatible and safe to use with any IEEE 802.3af or IEEE 802.3at terminal such as VoIP phones, IP cameras, and wireless LAN access points. It can power both existing 10/100Base-T devices and emerging wireless Gigabit devices. With the midspan’s plug-and-play installation, they are easy and cost-effective to implement leveraging existing Ethernet infrastructure while at the same time providing the assurance of a future-proof network. Additional Features Number of ports: 1 PoE output: 95W Data rates: 10/100/1000 Mbps Power input: AC Power cord options: US, EU (Europe), UK, BR (Brazil), AU (Australia), JP (Japan) Regulatory compliance: IEEE 802.3at (PoE+), PoH twin Type 2, PoH twin Type 3 (95 W), RoHS compliant, WEEE compliant, CE EMI: FCC Part 15, Class B, EN 55022 Class B (emissions), EN 55024 (immunity), VCCI Safety: UL/cUL Per EN 60950-1, GS Mark Per EN 60950-1 Compact design

The single port PoE midspan provides up to 95 Watts of power over Ethernet and offers a IEEE 802.3at-compliant solutionfor remote powering of current as well as emerging high power applications. The PD-9601G is designed to power wireless and cellular base stations, pan-tilt-zoom (PTZ) and dome cameras, physical access control with door locks, televisions and interactive displays, point of sale (POS) systems and information kiosks, thin clients and other high power Ethernet end terminals with 95W of power, and is also backward compatible and safe to use with any IEEE 802.3af or IEEE 802.3at terminal such as VoIP phones, IP cameras, and wireless LAN access points. It can power both existing 10/100Base-T devices and emerging wireless Gigabit devices. With the midspan’s plug-and-play installation, they are easy and cost-effective to implement leveraging existing Ethernet infrastructure while at the same time providing the assurance of a future-proof network.

Additional Features

  • Number of ports: 1
  • PoE output: 95W
  • Data rates: 10/100/1000 Mbps
  • Power input: AC
  • Power cord options: US, EU (Europe), UK, BR (Brazil), AU (Australia), JP (Japan)
  • Regulatory compliance: IEEE 802.3at (PoE+), PoH twin Type 2, PoH twin Type 3 (95 W), RoHS compliant, WEEE compliant, CE
  • EMI: FCC Part 15, Class B, EN 55022 Class B (emissions), EN 55024 (immunity), VCCI
  • Safety: UL/cUL Per EN 60950-1, GS Mark Per EN 60950-1
  • Compact design
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network and Communication Chips
Product Number PD-9601G
Product Name 1 port, 95W, IEEE 802.3at-compliant indoor port PoE midspan
Package Type ['N/A']
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Buffers, Drivers, Receivers, Transceivers - 100322PC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Transceiver ICs - 4823-NRF51422-CEAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Bluetooth module - AS-XBEE-BT-2.4-INT-01 - ArduSimple
Specs
Device Type Receiver
Technology Bluetooth
View Details