Microchip Technology, Inc. RF Receivers MICRF230YQS-TR

Description
- RF Receiver ISM 433.92MHz -112dBm 20kbps On-Board, Trace 16-QSOP
Request a Quote Datasheet
Description
- RF Receiver ISM 433.92MHz -112dBm 20kbps On-Board, Trace 16-QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 576-4898-2-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
576-4898-2-ND
RF Receivers 576-4898-2-ND
- RF Receiver ISM 433.92MHz -112dBm 20kbps On-Board, Trace 16-QSOP

- RF Receiver ISM 433.92MHz -112dBm 20kbps On-Board, Trace 16-QSOP

Buy Now Datasheet
RF Receivers - 576-4898-6-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
576-4898-6-ND
RF Receivers 576-4898-6-ND
- RF Receiver ISM 433.92MHz -112dBm 20kbps On-Board, Trace 16-QSOP

- RF Receiver ISM 433.92MHz -112dBm 20kbps On-Board, Trace 16-QSOP

Buy Now Datasheet
RF Receivers - 576-4898-1-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
576-4898-1-ND
RF Receivers 576-4898-1-ND
- RF Receiver ISM 433.92MHz -112dBm 20kbps On-Board, Trace 16-QSOP

- RF Receiver ISM 433.92MHz -112dBm 20kbps On-Board, Trace 16-QSOP

Buy Now Datasheet
RF Receivers - MICRF230YQS-TR - ODG (Origin Data Global)
Shenzhen, China
RF Receivers
MICRF230YQS-TR
RF Receivers MICRF230YQS-TR
RF RCVR ISM 433.92MHZ 16QSOP

RF RCVR ISM 433.92MHZ 16QSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 576-4898-2-ND MICRF230YQS-TR
Product Name RF Receivers RF Receivers
Device Type Receiver
Operating Frequency 434 MHz
Data Rate 20 kbps 20 kbps
Bias Current 6 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA622H6820XTSA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Technology GSM; DCS, GSM, ISM
Supply Voltage Other; 3.5V
Package Type SC-82A, SOT-343
View Details
RF Receivers - 863-SI47911A2GE1GMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details
GPS Antennas - 1248695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details