Microchip Technology, Inc. Logic - Buffers, Drivers, Receivers, Transceivers SY10E112JI-TR

Description
IC BUF NON-INVERT -5.5V 28PLCC
Description
IC BUF NON-INVERT -5.5V 28PLCC
Datasheet
Datasheet Summary
Powered by GS/AI

The SY10E112JI-TR is a quad driver designed for high-performance ECL (Emitter Coupled Logic) systems. It features a maximum propagation delay of 600 picoseconds and operates within an extended VEE range of -4.2V to -5.5V. The device includes a common enable input and is fully compatible with industry-standard 10KH and 100K I/O levels. This driver has internal 75K,Ѷ input pulldown resistors and is compatible with Motorola MC10E/100E112. The SY10E112JI-TR is available in a 28-pin PLCC package, making it suitable for various applications, including ECL memory address fan-out driving. The device's specifications indicate it is optimized for low skew and high-speed performance, which may be critical for applications requiring precise timing and signal integrity.

Datasheet Summary
Powered by GS/AI

The SY10E112JI-TR is a quad driver designed for high-performance ECL (Emitter Coupled Logic) systems. It features a maximum propagation delay of 600 picoseconds and operates within an extended VEE range of -4.2V to -5.5V. The device includes a common enable input and is fully compatible with industry-standard 10KH and 100K I/O levels. This driver has internal 75K,Ѷ input pulldown resistors and is compatible with Motorola MC10E/100E112. The SY10E112JI-TR is available in a 28-pin PLCC package, making it suitable for various applications, including ECL memory address fan-out driving. The device's specifications indicate it is optimized for low skew and high-speed performance, which may be critical for applications requiring precise timing and signal integrity.

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SY10E112JI-TR - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SY10E112JI-TR
Logic - Buffers, Drivers, Receivers, Transceivers SY10E112JI-TR
IC BUF NON-INVERT -5.5V 28PLCC

IC BUF NON-INVERT -5.5V 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SY10E112JI-TR
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS180400 - KBMPS180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
RF Transceiver ICs - 2312-DW3220TR13CT-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Dipole antenna for 450MHz radio - AS-ANT-DIP-450MHZ-00SMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -20 to 65 C (-4 to 149 F)
View Details
GPS Antennas - 337014 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details