The MCP2030A-I/SL is a three-channel analog front-end device designed for low-frequency (LF) sensing and bidirectional communication applications. It features three input pins for analog signals with high sensitivity, detecting input signals as low as 3 mVPP and modulating with a depth sensitivity of 8%. The device operates at a typical input carrier frequency of 125 kHz and supports a maximum data rate of 10 Kbps. This IC includes eight internal configuration registers, allowing for programmable settings, and offers three output selections: demodulated data, carrier clock, and RSSI (Received Signal Strength Indicator). The MCP2030A-I/SL is optimized for low power consumption, with a typical operating current of 13 µA and standby current of 4 µA, making it suitable for battery-powered applications. It supports battery backup and batteryless operation with external circuits. The device is available in multiple package types, including 14-pin PDIP, SOIC, and TSSOP, and is rated for industrial and extended temperature ranges from -40°C to +85°C. Typical applications include automotive systems such as passive keyless entry, remote door locks, and tire pressure monitoring systems, as well as security applications like access control and asset management.
IC PEPS/TPMS 125KHZ 14SOIC
Passive Entry/Start, TPMS IC 125kHz SPI 2V ~ 3.6V 14-SOIC (0.154", 3.90mm Width)
| ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips |
| Product Number | MCP2030A-I/SL | MCP2030A-I/SL |
| Product Name | RFID, RF Access, Monitoring ICs | RFID, RF Access, Monitoring ICs |
| Device Type | Passive Entry/Start, TPMS | Receiver |
| Supply Voltage | Other; 2V ~ 3.6V | 3.6V; Other; 2V ~ 3.6V |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SOIC; 14-SOIC (0.154", 3.90mm Width) | SOIC; 14-SOIC (0.154\", 3.90mm Width) |