Microchip Technology, Inc. Bluetooth Modules (802.15.1) RN4870-V/RM118

Description
Bluetooth Modules (802.15.1) BT 4.2 BLE Module Shielded 12x22mm
Datasheet
Description
Bluetooth Modules (802.15.1) BT 4.2 BLE Module Shielded 12x22mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bluetooth Modules (802.15.1)
RN4870-V/RM118
Bluetooth Modules (802.15.1) RN4870-V/RM118
Bluetooth Modules (802.15.1) BT 4.2 BLE Module Shielded 12x22mm

Bluetooth Modules (802.15.1) BT 4.2 BLE Module Shielded 12x22mm

Buy Now Datasheet
RF Transceiver Modules and Modems - RN4870-V/RM118 - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver Modules and Modems
RN4870-V/RM118
RF Transceiver Modules and Modems RN4870-V/RM118
RX TXRX MOD BLE 5.0 CHIP SMD

RX TXRX MOD BLE 5.0 CHIP SMD

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number RN4870-V/RM118 RN4870-V/RM118
Product Name Bluetooth Modules (802.15.1) RF Transceiver Modules and Modems
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52810-CAAA-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Transceiver ICs - 2312-DW3220TR13CT-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Butler Matrix KBM9014265 - KBM9014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
Telecom - 336-5395-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 40-VFQFN Exposed Pad
View Details
2 suppliers