Microchip Technology, Inc. Bluetooth Modules (802.15.1) RN41XVC-I/RM

Description
Bluetooth Modules (802.15.1) XV BT Class 1 socket module w/ chip ant
Description
Bluetooth Modules (802.15.1) XV BT Class 1 socket module w/ chip ant

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bluetooth Modules (802.15.1)
RN41XVC-I/RM
Bluetooth Modules (802.15.1) RN41XVC-I/RM
Bluetooth Modules (802.15.1) XV BT Class 1 socket module w/ chip ant

Bluetooth Modules (802.15.1) XV BT Class 1 socket module w/ chip ant

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Network and Communication Chips
Product Number RN41XVC-I/RM
Product Name Bluetooth Modules (802.15.1)
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF54LV10A-QFAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Transceiver ICs - 2312-DW3110SQ-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
KBMPS005070 - KBMPS005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
RF Receivers - SI4632-A10-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 240 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details