Microchip Technology, Inc. RF Receivers MICRF220AYQS-TR

Description
QwikRadio® RF Receiver ASK, OOK 300MHz ~ 450MHz -112.5dBm 20kbps PCB, Surface Mount 16-QSOP
Request a Quote Datasheet
Description
QwikRadio® RF Receiver ASK, OOK 300MHz ~ 450MHz -112.5dBm 20kbps PCB, Surface Mount 16-QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - MICRF220AYQS-TR-ND - DigiKey
Thief River Falls, MN, United States
QwikRadio® RF Receiver ASK, OOK 300MHz ~ 450MHz -112.5dBm 20kbps PCB, Surface Mount 16-QSOP

QwikRadio® RF Receiver ASK, OOK 300MHz ~ 450MHz -112.5dBm 20kbps PCB, Surface Mount 16-QSOP

Buy Now Datasheet
RF Receivers - MICRF220AYQS-DKR-ND - DigiKey
Thief River Falls, MN, United States
QwikRadio® RF Receiver ASK, OOK 300MHz ~ 450MHz -112.5dBm 20kbps PCB, Surface Mount 16-QSOP

QwikRadio® RF Receiver ASK, OOK 300MHz ~ 450MHz -112.5dBm 20kbps PCB, Surface Mount 16-QSOP

Buy Now Datasheet
RF Receivers - MICRF220AYQS-CT-ND - DigiKey
Thief River Falls, MN, United States
QwikRadio® RF Receiver ASK, OOK 300MHz ~ 450MHz -112.5dBm 20kbps PCB, Surface Mount 16-QSOP

QwikRadio® RF Receiver ASK, OOK 300MHz ~ 450MHz -112.5dBm 20kbps PCB, Surface Mount 16-QSOP

Buy Now Datasheet
RF Receivers MICRF220AYQS-TR
RF RX ASK/OOK 300-450MHZ 16QSOP

RF RX ASK/OOK 300-450MHZ 16QSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number MICRF220AYQS-TR-ND MICRF220AYQS-TR
Product Name RF Receivers RF Receivers
Device Type Receiver
Operating Frequency 300 to 450 MHz
Data Rate 20 kbps 20 kbps
Bias Current 6 mA
Unlock Full Specs
to access all available technical data

Similar Products

Bluetooth Modules - 2473228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Bluetooth
Features RoHS
Operating Temperature -40 to 80 C (-40 to 176 F)
View Details
RF Transceiver ICs - 4823-NRF52805-CAAA-B-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Telecom - SI32192-A-GM1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 38-VFQFN Exposed Pad
View Details