Microchip Technology, Inc. RF Transceiver Modules and Modems RN4871-V/RM118

Description
RX TXRX MOD BLUETOOTH CHIP SMD
Datasheet
Description
RX TXRX MOD BLUETOOTH CHIP SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - RN4871-V/RM118 - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver Modules and Modems
RN4871-V/RM118
RF Transceiver Modules and Modems RN4871-V/RM118
RX TXRX MOD BLUETOOTH CHIP SMD

RX TXRX MOD BLUETOOTH CHIP SMD

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bluetooth Modules (802.15.1)
RN4871-V/RM118
Bluetooth Modules (802.15.1) RN4871-V/RM118
Bluetooth Modules (802.15.1) BT 4.2 BLE Module Shielded 9x11.5mm

Bluetooth Modules (802.15.1) BT 4.2 BLE Module Shielded 9x11.5mm

Buy Now Datasheet

Technical Specifications

  ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Network and Communication Chips Network and Communication Chips
Product Number RN4871-V/RM118 RN4871-V/RM118
Product Name RF Transceiver Modules and Modems Bluetooth Modules (802.15.1)
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LU1P-F32Q32-R-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 4555BDM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Monopulse Comparators RFM020180 - RFM020180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 18000 MHz
View Details
RF Receivers - 336-2266-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 140 mA
View Details