Microchip Technology, Inc. RF Transceiver Modules and Modems RN41-I/RM

Description
RX TXRX MOD BLUETOOTH CHIP SMD
Datasheet
Description
RX TXRX MOD BLUETOOTH CHIP SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - RN41-I/RM - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver Modules and Modems
RN41-I/RM
RF Transceiver Modules and Modems RN41-I/RM
RX TXRX MOD BLUETOOTH CHIP SMD

RX TXRX MOD BLUETOOTH CHIP SMD

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bluetooth Modules (802.15.1)
RN41-I/RM
Bluetooth Modules (802.15.1) RN41-I/RM
Bluetooth Modules (802.15.1) Class 1 Bluetooth Module w/ Antenna

Bluetooth Modules (802.15.1) Class 1 Bluetooth Module w/ Antenna

Buy Now Datasheet

Technical Specifications

  ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Network and Communication Chips Network and Communication Chips
Product Number RN41-I/RM RN41-I/RM
Product Name RF Transceiver Modules and Modems Bluetooth Modules (802.15.1)
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-QCAA-R7DKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
KBMPS180400 - KBMPS180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
RF Receivers - SI4765-A10-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details