Microchip Technology, Inc. Bluetooth Low Energy Module RN4020

Description
Important Note: The Bluetooth SIG has deprecated Bluetooth 4.1 specification as of January 28, 2019. New and existing designs with the RN4020 are unaffected. The Bluetooth SIG has also set the withdrawal date as February 2, 2023. Once the specification has been withdrawn, Bluetooth SIG will not qualify any new designs. *Existing designs will be unaffected* Check out the Bluetooth SIG site for additional details HERE. Firmware version 1.33 is the latest production firmware version available for the RN4020. To receive the latest firmware version 1.33, please order part number RN4020-V/RMBEC133. RN4020-V/RM123 – FW v1.23 Not recommended for new designs, please consider the RN4020-V/RMBEC133. RN4020-V/RM120 – FW v1.20 Not recommended for new designs, please consider the RN4020-V/RMBEC133. RN4020-V/RM – FW v1.10 Not recommended for new designs, please consider the RN4020-V/RMBEC133. For more information about firmware version 1.33, please see the Release Notes. The RN4020 is a fully-certified, Bluetooth Version 4.1 low energy module for designers who want to easily add low power wireless capability to their products. The small form factor, surface mount module has the complete Bluetooth stack on-board and is controlled via simple ASCII commands over the UART interface. The RN4020 also includes all Bluetooth SIG profiles, as well as MLDP (Microchip Low-energy Data Profile) for custom data. Developers can utilize the scripting feature to enable standalone operation without a host MCU or Processor. The RN4020 can be remote controlled by another module over a secure connection and can be updated via the UART interface or over-the-air. The RN4020 has a built-in high performance PCB antenna optimally tuned for long range, typically over 100 meters. The compact size, 11.5 x 19.5 x 2.5mm, enables ease of integration in size-constrained applications. The RN4020 can be used with any low cost microcontroller for intelligent Bluetooth Low Energy applications. The RN4020 is fully-certified, has the complete Bluetooth stack on-board the module, and is controlled via a simple ASCII UART interface, making it a true drop-in solution that is easy to use, and easy to prototype, greatly speeding time to market. Click here to see the PIC24 XLP Bluetooth LE IoT Demo with RN4020 module and PIC24FJ128GB204 MCU! Available iOS Applications for the RN4020: Bluetooth Smart Discover Microchip’s Smart Discover for iPhone or iPad provides the ability to scan and connect to nearby Microchip Bluetooth Low Energy (BLE) peripherals, listen to BLE broadcasters and more. Bluetooth Smart Data Microchip’s Smart Data provides the ability to scan, connect and exchange data between an iPhone or iPad and the RN4020 with Microchip’s Low Energy Data Profile (MLDP). Android source code is available for the RN4020. Contact your local sales office to request free source code. For the latest firmware details and corresponding part numbers, please visit: www.microchip.com/wi relessfirmware Additional Features Fully-certified Bluetooth® version 4.1 module On-board embedded Bluetooth low energy stack Simple ASCII command interface over UART Multiple IOs for control and status Secure AES128 encryption GAP,GATT,SM, L2CAP and integrated public profiles Create custom services using command API Data streaming with Microchip's Low Energy Data Profile (MLDP) Scripting for standalone module operation with analog and digital data collection 7 dBm transit power for 100m+ range Field-upgradeable via the UART interface or over-the-air Software configurable role as peripheral or central, client or server Compact form factor 11.5 x 19.5 x 2.5mm Low power modes UART interface, GPIO, ADC 64KB internal serial flash Castellated SMT pads for easy and reliable PCB mounting Environmentally friendly, RoHS compliant Certifications: FCC, IC, CE, QDID
Datasheet
Description
Important Note: The Bluetooth SIG has deprecated Bluetooth 4.1 specification as of January 28, 2019. New and existing designs with the RN4020 are unaffected. The Bluetooth SIG has also set the withdrawal date as February 2, 2023. Once the specification has been withdrawn, Bluetooth SIG will not qualify any new designs. *Existing designs will be unaffected* Check out the Bluetooth SIG site for additional details HERE. Firmware version 1.33 is the latest production firmware version available for the RN4020. To receive the latest firmware version 1.33, please order part number RN4020-V/RMBEC133. RN4020-V/RM123 – FW v1.23 Not recommended for new designs, please consider the RN4020-V/RMBEC133. RN4020-V/RM120 – FW v1.20 Not recommended for new designs, please consider the RN4020-V/RMBEC133. RN4020-V/RM – FW v1.10 Not recommended for new designs, please consider the RN4020-V/RMBEC133. For more information about firmware version 1.33, please see the Release Notes. The RN4020 is a fully-certified, Bluetooth Version 4.1 low energy module for designers who want to easily add low power wireless capability to their products. The small form factor, surface mount module has the complete Bluetooth stack on-board and is controlled via simple ASCII commands over the UART interface. The RN4020 also includes all Bluetooth SIG profiles, as well as MLDP (Microchip Low-energy Data Profile) for custom data. Developers can utilize the scripting feature to enable standalone operation without a host MCU or Processor. The RN4020 can be remote controlled by another module over a secure connection and can be updated via the UART interface or over-the-air. The RN4020 has a built-in high performance PCB antenna optimally tuned for long range, typically over 100 meters. The compact size, 11.5 x 19.5 x 2.5mm, enables ease of integration in size-constrained applications. The RN4020 can be used with any low cost microcontroller for intelligent Bluetooth Low Energy applications. The RN4020 is fully-certified, has the complete Bluetooth stack on-board the module, and is controlled via a simple ASCII UART interface, making it a true drop-in solution that is easy to use, and easy to prototype, greatly speeding time to market. Click here to see the PIC24 XLP Bluetooth LE IoT Demo with RN4020 module and PIC24FJ128GB204 MCU! Available iOS Applications for the RN4020: Bluetooth Smart Discover Microchip’s Smart Discover for iPhone or iPad provides the ability to scan and connect to nearby Microchip Bluetooth Low Energy (BLE) peripherals, listen to BLE broadcasters and more. Bluetooth Smart Data Microchip’s Smart Data provides the ability to scan, connect and exchange data between an iPhone or iPad and the RN4020 with Microchip’s Low Energy Data Profile (MLDP). Android source code is available for the RN4020. Contact your local sales office to request free source code. For the latest firmware details and corresponding part numbers, please visit: www.microchip.com/wi relessfirmware Additional Features Fully-certified Bluetooth® version 4.1 module On-board embedded Bluetooth low energy stack Simple ASCII command interface over UART Multiple IOs for control and status Secure AES128 encryption GAP,GATT,SM, L2CAP and integrated public profiles Create custom services using command API Data streaming with Microchip's Low Energy Data Profile (MLDP) Scripting for standalone module operation with analog and digital data collection 7 dBm transit power for 100m+ range Field-upgradeable via the UART interface or over-the-air Software configurable role as peripheral or central, client or server Compact form factor 11.5 x 19.5 x 2.5mm Low power modes UART interface, GPIO, ADC 64KB internal serial flash Castellated SMT pads for easy and reliable PCB mounting Environmentally friendly, RoHS compliant Certifications: FCC, IC, CE, QDID
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bluetooth Low Energy Module - RN4020 - Microchip Technology, Inc.
Chandler, AZ, United States
Bluetooth Low Energy Module
RN4020
Bluetooth Low Energy Module RN4020
Important Note: The Bluetooth SIG has deprecated Bluetooth 4.1 specification as of January 28, 2019. New and existing designs with the RN4020 are unaffected. The Bluetooth SIG has also set the withdrawal date as February 2, 2023. Once the specification has been withdrawn, Bluetooth SIG will not qualify any new designs. *Existing designs will be unaffected* Check out the Bluetooth SIG site for additional details HERE. Firmware version 1.33 is the latest production firmware version available for the RN4020. To receive the latest firmware version 1.33, please order part number RN4020-V/RMBEC133. RN4020-V/RM123 – FW v1.23 Not recommended for new designs, please consider the RN4020-V/RMBEC133. RN4020-V/RM120 – FW v1.20 Not recommended for new designs, please consider the RN4020-V/RMBEC133. RN4020-V/RM – FW v1.10 Not recommended for new designs, please consider the RN4020-V/RMBEC133. For more information about firmware version 1.33, please see the Release Notes. The RN4020 is a fully-certified, Bluetooth Version 4.1 low energy module for designers who want to easily add low power wireless capability to their products. The small form factor, surface mount module has the complete Bluetooth stack on-board and is controlled via simple ASCII commands over the UART interface. The RN4020 also includes all Bluetooth SIG profiles, as well as MLDP (Microchip Low-energy Data Profile) for custom data. Developers can utilize the scripting feature to enable standalone operation without a host MCU or Processor. The RN4020 can be remote controlled by another module over a secure connection and can be updated via the UART interface or over-the-air. The RN4020 has a built-in high performance PCB antenna optimally tuned for long range, typically over 100 meters. The compact size, 11.5 x 19.5 x 2.5mm, enables ease of integration in size-constrained applications. The RN4020 can be used with any low cost microcontroller for intelligent Bluetooth Low Energy applications. The RN4020 is fully-certified, has the complete Bluetooth stack on-board the module, and is controlled via a simple ASCII UART interface, making it a true drop-in solution that is easy to use, and easy to prototype, greatly speeding time to market. Click here to see the PIC24 XLP Bluetooth LE IoT Demo with RN4020 module and PIC24FJ128GB204 MCU! Available iOS Applications for the RN4020: Bluetooth Smart Discover Microchip’s Smart Discover for iPhone or iPad provides the ability to scan and connect to nearby Microchip Bluetooth Low Energy (BLE) peripherals, listen to BLE broadcasters and more. Bluetooth Smart Data Microchip’s Smart Data provides the ability to scan, connect and exchange data between an iPhone or iPad and the RN4020 with Microchip’s Low Energy Data Profile (MLDP). Android source code is available for the RN4020. Contact your local sales office to request free source code. For the latest firmware details and corresponding part numbers, please visit: www.microchip.com/wi relessfirmware Additional Features Fully-certified Bluetooth® version 4.1 module On-board embedded Bluetooth low energy stack Simple ASCII command interface over UART Multiple IOs for control and status Secure AES128 encryption GAP,GATT,SM, L2CAP and integrated public profiles Create custom services using command API Data streaming with Microchip's Low Energy Data Profile (MLDP) Scripting for standalone module operation with analog and digital data collection 7 dBm transit power for 100m+ range Field-upgradeable via the UART interface or over-the-air Software configurable role as peripheral or central, client or server Compact form factor 11.5 x 19.5 x 2.5mm Low power modes UART interface, GPIO, ADC 64KB internal serial flash Castellated SMT pads for easy and reliable PCB mounting Environmentally friendly, RoHS compliant Certifications: FCC, IC, CE, QDID

Important Note: The Bluetooth SIG has deprecated Bluetooth 4.1 specification as of January 28, 2019. New and existing designs with the RN4020 are unaffected. The Bluetooth SIG has also set the withdrawal date as February 2, 2023. Once the specification has been withdrawn, Bluetooth SIG will not qualify any new designs. *Existing designs will be unaffected* Check out the Bluetooth SIG site for additional details HERE.
Firmware version 1.33 is the latest production firmware version available for the RN4020. To receive the latest firmware version 1.33, please order part number RN4020-V/RMBEC133.

RN4020-V/RM123 – FW v1.23 Not recommended for new designs, please consider the RN4020-V/RMBEC133.

RN4020-V/RM120 – FW v1.20 Not recommended for new designs, please consider the RN4020-V/RMBEC133.
RN4020-V/RM – FW v1.10 Not recommended for new designs, please consider the RN4020-V/RMBEC133.

For more information about firmware version 1.33, please see the Release Notes.
The RN4020 is a fully-certified, Bluetooth Version 4.1 low energy module for designers who want to easily add low power wireless capability to their products. The small form factor, surface mount module has the complete Bluetooth stack on-board and is controlled via simple ASCII commands over the UART interface. The RN4020 also includes all Bluetooth SIG profiles, as well as MLDP (Microchip Low-energy Data Profile) for custom data. Developers can utilize the scripting feature to enable standalone operation without a host MCU or Processor. The RN4020 can be remote controlled by another module over a secure connection and can be updated via the UART interface or over-the-air.
The RN4020 has a built-in high performance PCB antenna optimally tuned for long range, typically over 100 meters. The compact size, 11.5 x 19.5 x 2.5mm, enables ease of integration in size-constrained applications. The RN4020 can be used with any low cost microcontroller for intelligent Bluetooth Low Energy applications. The RN4020 is fully-certified, has the complete Bluetooth stack on-board the module, and is controlled via a simple ASCII UART interface, making it a true drop-in solution that is easy to use, and easy to prototype, greatly speeding time to market.
Click here to see the PIC24 XLP Bluetooth LE IoT Demo with RN4020 module and PIC24FJ128GB204 MCU!
Available iOS Applications for the RN4020:
Bluetooth Smart Discover
Microchip’s Smart Discover for iPhone or iPad provides the ability to scan and connect to nearby Microchip Bluetooth Low Energy (BLE) peripherals, listen to BLE broadcasters and more.
Bluetooth Smart Data
Microchip’s Smart Data provides the ability to scan, connect and exchange data between an iPhone or iPad and the RN4020 with Microchip’s Low Energy Data Profile (MLDP).
Android source code is available for the RN4020. Contact your local sales office to request free source code.
For the latest firmware details and corresponding part numbers, please visit: www.microchip.com/wirelessfirmware

Additional Features

  • Fully-certified Bluetooth® version 4.1 module
  • On-board embedded Bluetooth low energy stack
  • Simple ASCII command interface over UART
  • Multiple IOs for control and status
  • Secure AES128 encryption
  • GAP,GATT,SM, L2CAP and integrated public profiles
  • Create custom services using command API
  • Data streaming with Microchip's Low Energy Data Profile (MLDP)
  • Scripting for standalone module operation with analog and digital data collection
  • 7 dBm transit power for 100m+ range
  • Field-upgradeable via the UART interface or over-the-air
  • Software configurable role as peripheral or central, client or server
  • Compact form factor 11.5 x 19.5 x 2.5mm
  • Low power modes
  • UART interface, GPIO, ADC
  • 64KB internal serial flash
  • Castellated SMT pads for easy and reliable PCB mounting
  • Environmentally friendly, RoHS compliant
  • Certifications: FCC, IC, CE, QDID
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network and Communication Chips
Product Number RN4020
Product Name Bluetooth Low Energy Module
Technology Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - SZA-2044Z - ODG (Origin Data Global)
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh; ISM, 802.11b/g/WiFi, WLAN
Supply Voltage Other; 3V ~ 5V
Package Type 20-VFQFN Exposed Pad
View Details
Bluetooth module - AS-XBEE-BT-2.4-INT-01 - ArduSimple
Specs
Device Type Receiver
Technology Bluetooth
View Details