Microchip Technology, Inc. 1 port, 60W, IEEE 802.3at-compliant outdoor PoE midspan with surge protection PD-9501GO

Description
The single-port PoE midspans offer a cost effective, IEEE 802.3at-compliant solution for outdoor installations, guaranteeing 60 Watts of power and ensuring safe and reliable operation in outdoor environment of any standard PoE data terminal. They allow wireless LAN access points, security network cameras and other IP terminals to receive power, along with data, over standard Ethernet cables, leaving network infrastructure completely unaltered. The PD-9501GO/48VDC and PD-9501GO/12-24VDC also offer surge protection ensuring the indoor equipment is protected from outdoor surges. For AC model, please consider: PD-9501GCO Additional Features Number of ports: 1 PoE output: 60W Data rates: 10/100/1000 Mbps Power input: DC Outdoor rated: IP66 Regulatory compliance: IEEE 802.3af (PoE, PoH Type1), IEEE 802.3at (PoE+ including 2-event, PoH Type 2), RoHS Compliant, WEEE Compliant, CE EMI: FCC Part 15, Class B, EN 55022 Class B EN 55024, EN61000-4-5 Class 5 (6kV CM) VCCI Surge protection: GR-1089-CORE Issue 4, ITU-T K.20 6 kV on AC lines Safety: UL60950-1, UL60950-22, GS Mark Other standards: Dust and water intrusion - EN60529, Level1P66, NEMA 250, Level 4X ASTM, B-117 corrosion resistance Compact design
Datasheet
Description
The single-port PoE midspans offer a cost effective, IEEE 802.3at-compliant solution for outdoor installations, guaranteeing 60 Watts of power and ensuring safe and reliable operation in outdoor environment of any standard PoE data terminal. They allow wireless LAN access points, security network cameras and other IP terminals to receive power, along with data, over standard Ethernet cables, leaving network infrastructure completely unaltered. The PD-9501GO/48VDC and PD-9501GO/12-24VDC also offer surge protection ensuring the indoor equipment is protected from outdoor surges. For AC model, please consider: PD-9501GCO Additional Features Number of ports: 1 PoE output: 60W Data rates: 10/100/1000 Mbps Power input: DC Outdoor rated: IP66 Regulatory compliance: IEEE 802.3af (PoE, PoH Type1), IEEE 802.3at (PoE+ including 2-event, PoH Type 2), RoHS Compliant, WEEE Compliant, CE EMI: FCC Part 15, Class B, EN 55022 Class B EN 55024, EN61000-4-5 Class 5 (6kV CM) VCCI Surge protection: GR-1089-CORE Issue 4, ITU-T K.20 6 kV on AC lines Safety: UL60950-1, UL60950-22, GS Mark Other standards: Dust and water intrusion - EN60529, Level1P66, NEMA 250, Level 4X ASTM, B-117 corrosion resistance Compact design
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 port, 60W, IEEE 802.3at-compliant outdoor PoE midspan with surge protection - PD-9501GO - Microchip Technology, Inc.
Chandler, AZ, United States
1 port, 60W, IEEE 802.3at-compliant outdoor PoE midspan with surge protection
PD-9501GO
1 port, 60W, IEEE 802.3at-compliant outdoor PoE midspan with surge protection PD-9501GO
The single-port PoE midspans offer a cost effective, IEEE 802.3at-compliant solution for outdoor installations, guaranteeing 60 Watts of power and ensuring safe and reliable operation in outdoor environment of any standard PoE data terminal. They allow wireless LAN access points, security network cameras and other IP terminals to receive power, along with data, over standard Ethernet cables, leaving network infrastructure completely unaltered. The PD-9501GO/48VDC and PD-9501GO/12-24VDC also offer surge protection ensuring the indoor equipment is protected from outdoor surges. For AC model, please consider: PD-9501GCO Additional Features Number of ports: 1 PoE output: 60W Data rates: 10/100/1000 Mbps Power input: DC Outdoor rated: IP66 Regulatory compliance: IEEE 802.3af (PoE, PoH Type1), IEEE 802.3at (PoE+ including 2-event, PoH Type 2), RoHS Compliant, WEEE Compliant, CE EMI: FCC Part 15, Class B, EN 55022 Class B EN 55024, EN61000-4-5 Class 5 (6kV CM) VCCI Surge protection: GR-1089-CORE Issue 4, ITU-T K.20 6 kV on AC lines Safety: UL60950-1, UL60950-22, GS Mark Other standards: Dust and water intrusion - EN60529, Level1P66, NEMA 250, Level 4X ASTM, B-117 corrosion resistance Compact design

The single-port PoE midspans offer a cost effective, IEEE 802.3at-compliant solution for outdoor installations, guaranteeing 60 Watts of power and ensuring safe and reliable operation in outdoor environment of any standard PoE data terminal. They allow wireless LAN access points, security network cameras and other IP terminals to receive power, along with data, over standard Ethernet cables, leaving network infrastructure completely unaltered. The PD-9501GO/48VDC and PD-9501GO/12-24VDC also offer surge protection ensuring the indoor equipment is protected from outdoor surges.

For AC model, please consider: PD-9501GCO

Additional Features

  • Number of ports: 1
  • PoE output: 60W
  • Data rates: 10/100/1000 Mbps
  • Power input: DC
  • Outdoor rated: IP66
  • Regulatory compliance: IEEE 802.3af (PoE, PoH Type1), IEEE 802.3at (PoE+ including 2-event, PoH Type 2), RoHS Compliant, WEEE Compliant, CE
  • EMI: FCC Part 15, Class B, EN 55022 Class B EN 55024, EN61000-4-5 Class 5 (6kV CM) VCCI
  • Surge protection: GR-1089-CORE Issue 4, ITU-T K.20 6 kV on AC lines
  • Safety: UL60950-1, UL60950-22, GS Mark
  • Other standards: Dust and water intrusion - EN60529, Level1P66, NEMA 250, Level 4X ASTM, B-117 corrosion resistance
  • Compact design
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network and Communication Chips
Product Number PD-9501GO
Product Name 1 port, 60W, IEEE 802.3at-compliant outdoor PoE midspan with surge protection
Package Type ['N/A']
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF54LV10A-QFAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Dipole antenna for 450MHz radio - AS-ANT-DIP-450MHZ-00SMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -20 to 65 C (-4 to 149 F)
View Details