Microchip Technology, Inc. 1 port, 60W, IEEE 802.3bt indoor PoE midspan PD-9501-10GC

Description
The single port PoE midspan is a high-power solution for remote powering of current and emerging high power indoor applications. Generating 60W over 4 pair, the PD-9501-10GC enables remote power for a new range of applications including 802.11ac Access Points, pan-tilt zoom (PTZ) cameras and videophones. The PD-9501-10GC complies with IEEE 802.3bt Type 3 PoE standard and is backward compatible to IEEE 802.3af/at standard. It can power both existing 10/100/1000Base-T network devices and emerging wireless 10 GbE devices such as wireless IEEE 802.11ac access points. Additional Features Number of ports: 1 PoE output: 60W Data rates: 10/100/1000 Mbps & 10G Power input: AC Power cord options: US, EU (Europe), UK, EK (Europe and UK), BR (Brazil), AU (Australia), JP (Japan) Regulatory compliance: IEEE 802.3bt Type 3 (PoE), RoHS compliant, WEEE compliant, CE EMI: FCC Part 15, Class B, EN 55032 Class B (emissions), EN 55024 (immunity), VCCI Safety: UL/EN/IEC 60950-1 (Ed.2)
Datasheet
Description
The single port PoE midspan is a high-power solution for remote powering of current and emerging high power indoor applications. Generating 60W over 4 pair, the PD-9501-10GC enables remote power for a new range of applications including 802.11ac Access Points, pan-tilt zoom (PTZ) cameras and videophones. The PD-9501-10GC complies with IEEE 802.3bt Type 3 PoE standard and is backward compatible to IEEE 802.3af/at standard. It can power both existing 10/100/1000Base-T network devices and emerging wireless 10 GbE devices such as wireless IEEE 802.11ac access points. Additional Features Number of ports: 1 PoE output: 60W Data rates: 10/100/1000 Mbps & 10G Power input: AC Power cord options: US, EU (Europe), UK, EK (Europe and UK), BR (Brazil), AU (Australia), JP (Japan) Regulatory compliance: IEEE 802.3bt Type 3 (PoE), RoHS compliant, WEEE compliant, CE EMI: FCC Part 15, Class B, EN 55032 Class B (emissions), EN 55024 (immunity), VCCI Safety: UL/EN/IEC 60950-1 (Ed.2)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 port, 60W, IEEE 802.3bt indoor PoE midspan - PD-9501-10GC - Microchip Technology, Inc.
Chandler, AZ, United States
1 port, 60W, IEEE 802.3bt indoor PoE midspan
PD-9501-10GC
1 port, 60W, IEEE 802.3bt indoor PoE midspan PD-9501-10GC
The single port PoE midspan is a high-power solution for remote powering of current and emerging high power indoor applications. Generating 60W over 4 pair, the PD-9501-10GC enables remote power for a new range of applications including 802.11ac Access Points, pan-tilt zoom (PTZ) cameras and videophones. The PD-9501-10GC complies with IEEE 802.3bt Type 3 PoE standard and is backward compatible to IEEE 802.3af/at standard. It can power both existing 10/100/1000Base-T network devices and emerging wireless 10 GbE devices such as wireless IEEE 802.11ac access points. Additional Features Number of ports: 1 PoE output: 60W Data rates: 10/100/1000 Mbps & 10G Power input: AC Power cord options: US, EU (Europe), UK, EK (Europe and UK), BR (Brazil), AU (Australia), JP (Japan) Regulatory compliance: IEEE 802.3bt Type 3 (PoE), RoHS compliant, WEEE compliant, CE EMI: FCC Part 15, Class B, EN 55032 Class B (emissions), EN 55024 (immunity), VCCI Safety: UL/EN/IEC 60950-1 (Ed.2)

The single port PoE midspan is a high-power solution for remote powering of current and emerging high power indoor applications. Generating 60W over 4 pair, the PD-9501-10GC enables remote power for a new range of applications including 802.11ac Access Points, pan-tilt zoom (PTZ) cameras and videophones.
The PD-9501-10GC complies with IEEE 802.3bt Type 3 PoE standard and is backward compatible to IEEE 802.3af/at standard. It can power both existing 10/100/1000Base-T network devices and emerging wireless 10 GbE devices such as wireless IEEE 802.11ac access points.

Additional Features

  • Number of ports: 1
  • PoE output: 60W
  • Data rates: 10/100/1000 Mbps & 10G
  • Power input: AC
  • Power cord options: US, EU (Europe), UK, EK (Europe and UK), BR (Brazil), AU (Australia), JP (Japan)
  • Regulatory compliance: IEEE 802.3bt Type 3 (PoE), RoHS compliant, WEEE compliant, CE
  • EMI: FCC Part 15, Class B, EN 55032 Class B (emissions), EN 55024 (immunity), VCCI
  • Safety: UL/EN/IEC 60950-1 (Ed.2)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network and Communication Chips
Product Number PD-9501-10GC
Product Name 1 port, 60W, IEEE 802.3bt indoor PoE midspan
Package Type ['N/A']
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 278062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
Interface - Drivers, Receivers, Transceivers - AM26C31IDRE4 - Lingto Electronic Limited
Specs
Device Type Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Transceiver ICs - 2312-DW3220SQ-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details