Microchip Technology, Inc. Datasheets for Network and Communication Chips
Network and communication chips are semiconductor integrated circuits (IC) used in telecommunication devices and systems.
Network and Communication Chips: Learn more
| Product Name | Notes |
|---|---|
| Low-power, small form-factor Cu PHY with IEEE 802.3az Energy Efficient Ethernet (EEE) and Wake-on-LAN (WoL), with widest I/O LVCMOS support. The VSC8530-04 device, offered in a tiny 6 mm x... | |
| Low-power, small form-factor Cu PHY with IEEE 802.3az Energy Efficient Ethernet (EEE) and Wake-on-LAN (WoL), with widest I/O LVCMOS support. The VSC8531 device, offered in a tiny 6 mm x... | |
| Low-power, small form-factor Cu PHY with IEEE 802.3az Energy Efficient Ethernet (EEE), Wake-on-LAN (WoL), Synchronous Ethernet (SyncE), and Fast Link Failure 2.0 (FLF2) indication, with widest I/O LVCMOS support. The... | |
| Low-power, small form-factor Cu PHY with IEEE 802.3az Energy Efficient Ethernet (EEE), Wake-on-LAN (WoL), Synchronous Ethernet (SyncE), Start of Frame (SOF), and Fast Link Failure 2.0 (FLF2) indication, with widest... | |
| Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject... | |
| The VSC8211 is ideal for Media Converter and 100BASE-FX applications. Its low power consumption and patented line driver technology reduce the cost and complexity of Gigabit Ethernet (GE) system designs. | |
| The VSC8221 is the smallest, lowest power Gigabit Ethernet (GE) over copper PHY available and is ideal for SFP/GBIC and Media Converter applications. It is the only triple speed copper... | |
| The VSC8486 is a LAN/WAN XAUI or XGMII transceiver that converts 3G XAUI data to a 10G serial stream. At just 750 mW, the VSC8486 is ideal for applications requiring... | |
| The VSC8501 device is designed for space-constrained 10/100/1000BASE-T applications. It features integrated line-side termination to conserve board space, to lower EMI, and to improve system performance. To further reduce system... | |
| The VSC8540ET device is the extended temperature -55°C/+125°C version of the popuar VSC8540 single port Gigabit Ethernet copper PHY targeting space-constrained 10/100BASE-T applications. Low-power, small form-factor Cu PHY with IEEE... | |
| The VSC8540RT device is a radiation tolerant single port Fast Ethernet copper PHY targeting space-constrained 10/100BASE-T applications. The VSC8540RT withstands the harsh aerospace environment with enhanced radiation performances, extreme temperatures,... | |
| The VSC8541ET device is the extended temperature -55°C/+125°C version of the popuar VSC8541 single port Gigabit Ethernet copper PHY targeting space-constrained 10/100/1000BASE-T applications. Low-power, small form-factor Cu PHY with IEEE... | |
| The VSC8541RT device is a radiation tolerant single port Gigabit Ethernet copper PHY targeting space-constrained 10/100/1000BASE-T applications. It withstands the harsh aerospace environment with enhanced radiation performances, extreme temperatures, vacuum... | |
| VSC8489, VSC8490, and VSC8491 family of single-port and dual-port 10G Ethernet transceivers provides a highly flexible solution ideal for electrical backplane and optical module host card applications. Designed to meet... |
| << Prev |