The SY10EL89ZC-TR is a differential fanout gate designed specifically for driving coaxial cables, making it suitable for Digital Video Broadcast applications. It features a propagation delay of 375 ps and provides output swings of 1.6V, which allows for effective termination at both ends of the cable while maintaining the necessary 800mV swing at the receiving end. The device has a voltage gain of approximately 40 and is compatible with standard differential ECL inputs, operating from a ,Äì5.0V supply. This driver includes internal 75K,Ѷ input pull-down resistors and is available in an 8-pin SOIC package. It requires proper termination to minimize signal loss when driving coaxial cables. The device's DC parameters are tested with a 50,Ѷ to ,Äì3.0V load, and it operates effectively across a temperature range from -40°C to +85°C. The SY10EL89ZC-TR is recommended for new designs and is suitable for applications requiring robust signal integrity in high-speed data transmission.
IC DRIVER 2/0 8SOIC
| Lingto Electronic Limited | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | SY10EL89ZC-TR |
| Product Name | Interface - Drivers, Receivers, Transceivers |
| Device Type | Transceiver |