Microchip Technology, Inc. RF Transceiver Modules and Modems RN2903A-I/RM105

Description
RX TXRX MOD ISM < 1GHZ CAST SMD
Datasheet
Description
RX TXRX MOD ISM < 1GHZ CAST SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - RN2903A-I/RM105 - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver Modules and Modems
RN2903A-I/RM105
RF Transceiver Modules and Modems RN2903A-I/RM105
RX TXRX MOD ISM < 1GHZ CAST SMD

RX TXRX MOD ISM < 1GHZ CAST SMD

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number RN2903A-I/RM105
Product Name RF Transceiver Modules and Modems
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LU1P-F16Q32-R7-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 26LS32FPEL-E - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Monopulse Comparators RFM010124 - RFM010124 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 12400 MHz
View Details
RF Receivers - SI4734-C40-GU-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
Operating Frequency 0.1530 to 108 MHz
View Details