Microchip Technology, Inc. Telecom MPL360BT-I/Y8X

Description
Telecom IC Power Line Communication Modem (PLC) 48-TQFP (7x7)
Request a Quote Datasheet
Description
Telecom IC Power Line Communication Modem (PLC) 48-TQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telecom - MPL360BT-I/Y8XTR-ND - DigiKey
Thief River Falls, MN, United States
Telecom IC Power Line Communication Modem (PLC) 48-TQFP (7x7)

Telecom IC Power Line Communication Modem (PLC) 48-TQFP (7x7)

Buy Now Datasheet
Telecom - MPL360BT-I/Y8XCT-ND - DigiKey
Thief River Falls, MN, United States
Telecom IC Power Line Communication Modem (PLC) 48-TQFP (7x7)

Telecom IC Power Line Communication Modem (PLC) 48-TQFP (7x7)

Buy Now Datasheet
Telecom - MPL360BT-I/Y8XDKR-ND - DigiKey
Thief River Falls, MN, United States
Telecom IC Power Line Communication Modem (PLC) 48-TQFP (7x7)

Telecom IC Power Line Communication Modem (PLC) 48-TQFP (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number MPL360BT-I/Y8XTR-ND
Product Name Telecom
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 2672995P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
8.5 - 10.55 GHz X-Band Single Beam Tx/Rx Beamformer - AWS-0105 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 8500 to 10550 MHz
View Details
RF Transceiver ICs - NRF24AP2-1CHQ32-R7-ND - DigiKey
Specs
Device Type Transceiver
Interface USART
Operating Frequency 2400 MHz
View Details
Telecom - SI32171-B-FM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-WFQFN Exposed Pad
View Details