Microchip Technology, Inc. Interface - Drivers, Receivers, Transceivers SY87725LHY-TR

Description
IC TRANSCEIVER 64TQFP
Description
IC TRANSCEIVER 64TQFP
Datasheet
Datasheet Summary
Powered by GS/AI

The SY87725LHY-TR is a single-chip transceiver designed for data rates up to 2.5Gbps, suitable for applications in BPON, GPON, GEPON, and EPON systems. It operates with a single 3.3V supply and has a typical power consumption of 1W. The device supports downstream data rates of 2.5G, 1.25G, and 625Mbps, and upstream rates of 1.25G, 625M, and 156Mbps. This transceiver features a 4-bit SerDes architecture with LVDS interfaces, providing a serial data input sensitivity of 30mV. It includes a clock recovery and data retiming circuit, along with a synthesizer for both transmit and receive functions. The internal clock can be generated from an externally supplied TTL or PECL reference clock, ensuring stable operation even in the absence of transitions on the input data stream. The SY87725LHY-TR also offers a loopback function for diagnostics, a training mode for fast lock acquisition, and a TTL-CML translator for MAC-to-laser diode driver burst control. It is packaged in a 64-pin EPAD-TQFP format and is available in a Pb-Free version. This product is suitable for engineers looking for a reliable transceiver for fiber-to-the-home (FTTH) or fiber-to-the-premises (FTTP) applications.

Datasheet Summary
Powered by GS/AI

The SY87725LHY-TR is a single-chip transceiver designed for data rates up to 2.5Gbps, suitable for applications in BPON, GPON, GEPON, and EPON systems. It operates with a single 3.3V supply and has a typical power consumption of 1W. The device supports downstream data rates of 2.5G, 1.25G, and 625Mbps, and upstream rates of 1.25G, 625M, and 156Mbps. This transceiver features a 4-bit SerDes architecture with LVDS interfaces, providing a serial data input sensitivity of 30mV. It includes a clock recovery and data retiming circuit, along with a synthesizer for both transmit and receive functions. The internal clock can be generated from an externally supplied TTL or PECL reference clock, ensuring stable operation even in the absence of transitions on the input data stream. The SY87725LHY-TR also offers a loopback function for diagnostics, a training mode for fast lock acquisition, and a TTL-CML translator for MAC-to-laser diode driver burst control. It is packaged in a 64-pin EPAD-TQFP format and is available in a Pb-Free version. This product is suitable for engineers looking for a reliable transceiver for fiber-to-the-home (FTTH) or fiber-to-the-premises (FTTP) applications.

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - SY87725LHY-TR - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
SY87725LHY-TR
Interface - Drivers, Receivers, Transceivers SY87725LHY-TR
IC TRANSCEIVER 64TQFP

IC TRANSCEIVER 64TQFP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SY87725LHY-TR
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Radio Module Medium Range (MR) - AS-XBEE-MR-2.4-INT-01 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Telecom - SI3215-C-FTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type "38-TFSOP (0.173"", 4.40mm Width)"
View Details
KBMPS060265 - KBMPS060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details
RF Transceiver ICs - NRF24LE1-O17Q24-R7-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details