Microchip Technology, Inc. 1 port, 60W, IEEE 802.3at-compliant indoor PoE midspan PD-9501GR

Description
The single port PoE midspan provides up to 60 Watts of power over Ethernet and offers a IEEE 802.3at-compliant solution for remote powering of current as well as emerging high power applications. The PD-9501GR is designed specifically to power IEEE 802.11n and IEEE 802.3at access points, pan-tilt-zoom (PTZ) and dome cameras, IP videophones, thin clients and other high power Ethernet end terminals with 60W of power, and is also backward compatible and safe to use with any IEEE 802.3af terminal such as VoIP phones, IP cameras and wireless LAN access points. It can power both existing 10/100Base-T devices and emerging wireless Gigabit devices such as Wi-MAX and wireless IEEE 802.11n access points. The midspan provides power on all 4-pairs while being backwards compatible to IEEE 802.3af and IEEE 802.3at powered devices. Additional Features Number of ports: 1 PoE output: 60W Data rates: 10/100/1000 Mbps Power input: AC Power cord options: US, EU (Europe), UK, BR (Brazil), AU (Australia), JP (Japan) Regulatory compliance: IEEE 802.3at (PoE), RoHS compliant, WEEE compliant, CE EMI: FCC Part 15, Class B, EN 55022 Class B (emissions), EN 55024 (immunity), VCCI Safety: UL/cUL Per EN 60950-1, GS Mark Per EN 60950-1 Compact design
Datasheet
Description
The single port PoE midspan provides up to 60 Watts of power over Ethernet and offers a IEEE 802.3at-compliant solution for remote powering of current as well as emerging high power applications. The PD-9501GR is designed specifically to power IEEE 802.11n and IEEE 802.3at access points, pan-tilt-zoom (PTZ) and dome cameras, IP videophones, thin clients and other high power Ethernet end terminals with 60W of power, and is also backward compatible and safe to use with any IEEE 802.3af terminal such as VoIP phones, IP cameras and wireless LAN access points. It can power both existing 10/100Base-T devices and emerging wireless Gigabit devices such as Wi-MAX and wireless IEEE 802.11n access points. The midspan provides power on all 4-pairs while being backwards compatible to IEEE 802.3af and IEEE 802.3at powered devices. Additional Features Number of ports: 1 PoE output: 60W Data rates: 10/100/1000 Mbps Power input: AC Power cord options: US, EU (Europe), UK, BR (Brazil), AU (Australia), JP (Japan) Regulatory compliance: IEEE 802.3at (PoE), RoHS compliant, WEEE compliant, CE EMI: FCC Part 15, Class B, EN 55022 Class B (emissions), EN 55024 (immunity), VCCI Safety: UL/cUL Per EN 60950-1, GS Mark Per EN 60950-1 Compact design
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 port, 60W, IEEE 802.3at-compliant indoor PoE midspan - PD-9501GR - Microchip Technology, Inc.
Chandler, AZ, United States
1 port, 60W, IEEE 802.3at-compliant indoor PoE midspan
PD-9501GR
1 port, 60W, IEEE 802.3at-compliant indoor PoE midspan PD-9501GR
The single port PoE midspan provides up to 60 Watts of power over Ethernet and offers a IEEE 802.3at-compliant solution for remote powering of current as well as emerging high power applications. The PD-9501GR is designed specifically to power IEEE 802.11n and IEEE 802.3at access points, pan-tilt-zoom (PTZ) and dome cameras, IP videophones, thin clients and other high power Ethernet end terminals with 60W of power, and is also backward compatible and safe to use with any IEEE 802.3af terminal such as VoIP phones, IP cameras and wireless LAN access points. It can power both existing 10/100Base-T devices and emerging wireless Gigabit devices such as Wi-MAX and wireless IEEE 802.11n access points. The midspan provides power on all 4-pairs while being backwards compatible to IEEE 802.3af and IEEE 802.3at powered devices. Additional Features Number of ports: 1 PoE output: 60W Data rates: 10/100/1000 Mbps Power input: AC Power cord options: US, EU (Europe), UK, BR (Brazil), AU (Australia), JP (Japan) Regulatory compliance: IEEE 802.3at (PoE), RoHS compliant, WEEE compliant, CE EMI: FCC Part 15, Class B, EN 55022 Class B (emissions), EN 55024 (immunity), VCCI Safety: UL/cUL Per EN 60950-1, GS Mark Per EN 60950-1 Compact design

The single port PoE midspan provides up to 60 Watts of power over Ethernet and offers a IEEE 802.3at-compliant solution for remote powering of current as well as emerging high power applications. The PD-9501GR is designed specifically to power IEEE 802.11n and IEEE 802.3at access points, pan-tilt-zoom (PTZ) and dome cameras, IP videophones, thin clients and other high power Ethernet end terminals with 60W of power, and is also backward compatible and safe to use with any IEEE 802.3af terminal such as VoIP phones, IP cameras and wireless LAN access points. It can power both existing 10/100Base-T devices and emerging wireless Gigabit devices such as Wi-MAX and wireless IEEE 802.11n access points. The midspan provides power on all 4-pairs while being backwards compatible to IEEE 802.3af and IEEE 802.3at powered devices.

Additional Features

  • Number of ports: 1
  • PoE output: 60W
  • Data rates: 10/100/1000 Mbps
  • Power input: AC
  • Power cord options: US, EU (Europe), UK, BR (Brazil), AU (Australia), JP (Japan)
  • Regulatory compliance: IEEE 802.3at (PoE), RoHS compliant, WEEE compliant, CE
  • EMI: FCC Part 15, Class B, EN 55022 Class B (emissions), EN 55024 (immunity), VCCI
  • Safety: UL/cUL Per EN 60950-1, GS Mark Per EN 60950-1
  • Compact design
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network and Communication Chips
Product Number PD-9501GR
Product Name 1 port, 60W, IEEE 802.3at-compliant indoor PoE midspan
Package Type ['N/A']
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24AP2-8CHQ32-R-ND - DigiKey
Specs
Device Type Transceiver
Interface USART
Operating Frequency 2400 MHz
View Details
Dipole antenna for LR/XLR radio - AS-ANT-DIP-WW-00SMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -20 to 65 C (-4 to 149 F)
View Details