IC PEPS/TPMS 125KHZ 14TSSOP
Passive Entry/Start, TPMS IC 125kHz SPI 2V ~ 3.6V 14-TSSOP (0.173", 4.40mm Width)
IC PEPS/TPMS 125KHZ 14TSSOP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips |
| Product Number | MCP2030AT-I/ST | MCP2030AT-I/ST | MCP2030AT-I/ST |
| Product Name | RF and Wireless - RFID, RF Access, Monitoring ICs | RFID, RF Access, Monitoring ICs | RFID, RF Access, Monitoring ICs |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SSOP | SOP; SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | 14-TSSOP (0.173", 4.40mm Width) |
| Device Type | Receiver | Passive Entry/Start, TPMS | |
| Interface | SPI |