Microchip Technology, Inc. Logic - Buffers, Drivers, Receivers, Transceivers SY10E337JC

Description
IC TXRX NON-INVERT -5.5V 28PLCC
Description
IC TXRX NON-INVERT -5.5V 28PLCC
Datasheet
Datasheet Summary
Powered by GS/AI

The SY10E337JC is a 3-bit registered bus transceiver designed for high-performance ECL systems. It features a maximum clock-to-bus propagation delay of 1500 ps for data transmission and 1000 ps for data reception. The device operates within an extended VEE range of -4.2V to -5.5V and includes bus outputs that drive a 25,Ѷ bus, while the receive outputs are designed for 50,Ѷ. The transceiver supports both synchronous and asynchronous bus enables, with additional functionalities such as a scannable implementation and internal edge slow-down capacitors on the bus outputs. It includes input pulldown resistors and is fully compatible with industry-standard ECL levels. The SY10E337JC is packaged in a 28-pin PLCC format, making it suitable for various applications requiring reliable data transmission and reception.

Datasheet Summary
Powered by GS/AI

The SY10E337JC is a 3-bit registered bus transceiver designed for high-performance ECL systems. It features a maximum clock-to-bus propagation delay of 1500 ps for data transmission and 1000 ps for data reception. The device operates within an extended VEE range of -4.2V to -5.5V and includes bus outputs that drive a 25,Ѷ bus, while the receive outputs are designed for 50,Ѷ. The transceiver supports both synchronous and asynchronous bus enables, with additional functionalities such as a scannable implementation and internal edge slow-down capacitors on the bus outputs. It includes input pulldown resistors and is fully compatible with industry-standard ECL levels. The SY10E337JC is packaged in a 28-pin PLCC format, making it suitable for various applications requiring reliable data transmission and reception.

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SY10E337JC - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SY10E337JC
Logic - Buffers, Drivers, Receivers, Transceivers SY10E337JC
IC TXRX NON-INVERT -5.5V 28PLCC

IC TXRX NON-INVERT -5.5V 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SY10E337JC
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 2672997P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
Interface - Drivers, Receivers, Transceivers - AM26C32CDE4 - Lingto Electronic Limited
Specs
Device Type Transceiver
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
RF Transceiver ICs - 2312-DW3210TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details