Microchip Technology, Inc. 1 port, 30W, IEEE 802.3at-compliant indoor PoE midspan with 10G PD-9001-10GC

Description
The single port PoE midspan provides up to 30 Watts of power over Ethernet and offers a IEEE 802.3at-compliant solution for remote powering of current and emerging high power indoor applications. The PD-9001-10GC enables remote power for a new range of applications including 802.11ac access points, pan-tilt-zoom (PTZ) cameras and videophones. It is backward compatible to IEEE 802.3af PoE standard. It can power both existing 10/100/1000Base-T network devices and emerging wireless 10G devices such as wireless IEEE 802.11ac access points. Additional Features Number of ports: 1 PoE output: 30W Data rates: 10/100/1000 Mbps & 10G Power input: AC Power cord options: US, EU (Europe), UK, BR (Brazil), AU (Australia), JP (Japan) Regulatory compliance: IEEE 802.3at (PoE), RoHS compliant, WEEE compliant, CE EMI: FCC Part 15, Class B, EN 55032 Class B (emissions), EN 55024 (immunity), VCCI Safety: UL/EN/IEC 60950-1 (Ed.2) Compact design
Datasheet
Description
The single port PoE midspan provides up to 30 Watts of power over Ethernet and offers a IEEE 802.3at-compliant solution for remote powering of current and emerging high power indoor applications. The PD-9001-10GC enables remote power for a new range of applications including 802.11ac access points, pan-tilt-zoom (PTZ) cameras and videophones. It is backward compatible to IEEE 802.3af PoE standard. It can power both existing 10/100/1000Base-T network devices and emerging wireless 10G devices such as wireless IEEE 802.11ac access points. Additional Features Number of ports: 1 PoE output: 30W Data rates: 10/100/1000 Mbps & 10G Power input: AC Power cord options: US, EU (Europe), UK, BR (Brazil), AU (Australia), JP (Japan) Regulatory compliance: IEEE 802.3at (PoE), RoHS compliant, WEEE compliant, CE EMI: FCC Part 15, Class B, EN 55032 Class B (emissions), EN 55024 (immunity), VCCI Safety: UL/EN/IEC 60950-1 (Ed.2) Compact design
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 port, 30W, IEEE 802.3at-compliant indoor PoE midspan with 10G - PD-9001-10GC - Microchip Technology, Inc.
Chandler, AZ, United States
1 port, 30W, IEEE 802.3at-compliant indoor PoE midspan with 10G
PD-9001-10GC
1 port, 30W, IEEE 802.3at-compliant indoor PoE midspan with 10G PD-9001-10GC
The single port PoE midspan provides up to 30 Watts of power over Ethernet and offers a IEEE 802.3at-compliant solution for remote powering of current and emerging high power indoor applications. The PD-9001-10GC enables remote power for a new range of applications including 802.11ac access points, pan-tilt-zoom (PTZ) cameras and videophones. It is backward compatible to IEEE 802.3af PoE standard. It can power both existing 10/100/1000Base-T network devices and emerging wireless 10G devices such as wireless IEEE 802.11ac access points. Additional Features Number of ports: 1 PoE output: 30W Data rates: 10/100/1000 Mbps & 10G Power input: AC Power cord options: US, EU (Europe), UK, BR (Brazil), AU (Australia), JP (Japan) Regulatory compliance: IEEE 802.3at (PoE), RoHS compliant, WEEE compliant, CE EMI: FCC Part 15, Class B, EN 55032 Class B (emissions), EN 55024 (immunity), VCCI Safety: UL/EN/IEC 60950-1 (Ed.2) Compact design

The single port PoE midspan provides up to 30 Watts of power over Ethernet and offers a IEEE 802.3at-compliant solution for remote powering of current and emerging high power indoor applications. The PD-9001-10GC enables remote power for a new range of applications including 802.11ac access points, pan-tilt-zoom (PTZ) cameras and videophones. It is backward compatible to IEEE 802.3af PoE standard. It can power both existing 10/100/1000Base-T network devices and emerging wireless 10G devices such as wireless IEEE 802.11ac access points.

Additional Features

  • Number of ports: 1
  • PoE output: 30W
  • Data rates: 10/100/1000 Mbps & 10G
  • Power input: AC
  • Power cord options: US, EU (Europe), UK, BR (Brazil), AU (Australia), JP (Japan)
  • Regulatory compliance: IEEE 802.3at (PoE), RoHS compliant, WEEE compliant, CE
  • EMI: FCC Part 15, Class B, EN 55032 Class B (emissions), EN 55024 (immunity), VCCI
  • Safety: UL/EN/IEC 60950-1 (Ed.2)
  • Compact design
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network and Communication Chips
Product Number PD-9001-10GC
Product Name 1 port, 30W, IEEE 802.3at-compliant indoor PoE midspan with 10G
Package Type ['N/A']
Unlock Full Specs
to access all available technical data

Similar Products

Bluetooth Modules - 2473228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Bluetooth
Features RoHS
Operating Temperature -40 to 80 C (-40 to 176 F)
View Details
Monopulse Comparators RFM010124 - RFM010124 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 12400 MHz
View Details
RF Transceiver ICs - 448-CYW20737A1KML2G-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 1.2V
View Details