The MCP2561FDT-H/MF is a high-speed CAN transceiver designed for automotive applications, supporting CAN Flexible Data Rate (FD) with bit rates exceeding 2 Mbps. It features improved loop delay symmetry and a maximum propagation delay of 120 ns, making it suitable for longer bus lengths. The device complies with ISO-11898-2 and ISO-11898-5 standards, ensuring reliable communication in CAN networks. This transceiver operates with a very low standby current of 5 µA and includes a SPLIT output pin for stabilizing common mode in biased split termination schemes. It provides protection against ground faults, short-circuit conditions, and high-voltage transients, making it robust for automotive environments. The MCP2561FDT-H/MF is available in multiple package types, including 8-lead DFN, and operates within a temperature range of -40°C to +150°C, meeting stringent automotive design requirements.
IC TRANSCEIVER 1/1 8DFN
| Lingto Electronic Limited | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | MCP2561FDT-H/MF |
| Product Name | Interface - Drivers, Receivers, Transceivers |
| Device Type | Transceiver |