Microchip Technology, Inc. 1 port, 90W, IEEE 802.3bt-compliant indoor port PoE midspan PD-9601GC

Description
The single port PoE midspan provides up to 90 Watts of power over Ethernet and offers a IEEE 802.3bt-compliant solution for remote powering of current as well as emerging high power applications. The PD-9601GC is designed to power PoE compliant devices such as IEEE 802.11ax access points, pan-tilt-zoom (PTZ) and dome cameras, IP videophones, thin clients and other high power Ethernet end terminals requiring up to 90W of power. The midspan is IEEE 802.3bt type 4 and is also backward compatible and safe to use with any IEEE 802.3af/at terminal such as VoIP phones, IP cameras and wireless LAN access points, powering 10/100/1000Base-T devices. With the midspan’s plug and-play installation, they are easy and cost-effective to implement leveraging existing Ethernet infrastructure while at the same time providing the assurance of a future-proof network. Additional Features Number of ports: 1 PoE output: 90W Data rates: 10/100/1000 Mbps Power input: AC Power cord options: US, EU (Europe), UK, BR (Brazil), AU (Australia), JP (Japan) Regulatory compliance: IEEE 802.3bt Type 4, RoHS Compliant, WEEE Compliant, CE EMI: FCC Part 15, Class B, EN 55032 Class B (emissions), EN 55024 (immunity), VCCI Safety: UL/EN/IEC 60950-1 (Ed.2) Compact design
Datasheet
Description
The single port PoE midspan provides up to 90 Watts of power over Ethernet and offers a IEEE 802.3bt-compliant solution for remote powering of current as well as emerging high power applications. The PD-9601GC is designed to power PoE compliant devices such as IEEE 802.11ax access points, pan-tilt-zoom (PTZ) and dome cameras, IP videophones, thin clients and other high power Ethernet end terminals requiring up to 90W of power. The midspan is IEEE 802.3bt type 4 and is also backward compatible and safe to use with any IEEE 802.3af/at terminal such as VoIP phones, IP cameras and wireless LAN access points, powering 10/100/1000Base-T devices. With the midspan’s plug and-play installation, they are easy and cost-effective to implement leveraging existing Ethernet infrastructure while at the same time providing the assurance of a future-proof network. Additional Features Number of ports: 1 PoE output: 90W Data rates: 10/100/1000 Mbps Power input: AC Power cord options: US, EU (Europe), UK, BR (Brazil), AU (Australia), JP (Japan) Regulatory compliance: IEEE 802.3bt Type 4, RoHS Compliant, WEEE Compliant, CE EMI: FCC Part 15, Class B, EN 55032 Class B (emissions), EN 55024 (immunity), VCCI Safety: UL/EN/IEC 60950-1 (Ed.2) Compact design
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 port, 90W, IEEE 802.3bt-compliant indoor port PoE midspan - PD-9601GC - Microchip Technology, Inc.
Chandler, AZ, United States
1 port, 90W, IEEE 802.3bt-compliant indoor port PoE midspan
PD-9601GC
1 port, 90W, IEEE 802.3bt-compliant indoor port PoE midspan PD-9601GC
The single port PoE midspan provides up to 90 Watts of power over Ethernet and offers a IEEE 802.3bt-compliant solution for remote powering of current as well as emerging high power applications. The PD-9601GC is designed to power PoE compliant devices such as IEEE 802.11ax access points, pan-tilt-zoom (PTZ) and dome cameras, IP videophones, thin clients and other high power Ethernet end terminals requiring up to 90W of power. The midspan is IEEE 802.3bt type 4 and is also backward compatible and safe to use with any IEEE 802.3af/at terminal such as VoIP phones, IP cameras and wireless LAN access points, powering 10/100/1000Base-T devices. With the midspan’s plug and-play installation, they are easy and cost-effective to implement leveraging existing Ethernet infrastructure while at the same time providing the assurance of a future-proof network. Additional Features Number of ports: 1 PoE output: 90W Data rates: 10/100/1000 Mbps Power input: AC Power cord options: US, EU (Europe), UK, BR (Brazil), AU (Australia), JP (Japan) Regulatory compliance: IEEE 802.3bt Type 4, RoHS Compliant, WEEE Compliant, CE EMI: FCC Part 15, Class B, EN 55032 Class B (emissions), EN 55024 (immunity), VCCI Safety: UL/EN/IEC 60950-1 (Ed.2) Compact design

The single port PoE midspan provides up to 90 Watts of power over Ethernet and offers a IEEE 802.3bt-compliant solution for remote powering of current as well as emerging high power applications. The PD-9601GC is designed to power PoE compliant devices such as IEEE 802.11ax access points, pan-tilt-zoom (PTZ) and dome cameras, IP videophones, thin clients and other high power Ethernet end terminals requiring up to 90W of power. The midspan is IEEE 802.3bt type 4 and is also backward compatible and safe to use with any IEEE 802.3af/at terminal such as VoIP phones, IP cameras and wireless LAN access points, powering 10/100/1000Base-T devices. With the midspan’s plug and-play installation, they are easy and cost-effective to implement leveraging existing Ethernet infrastructure while at the same time providing the assurance of a future-proof network.

Additional Features

  • Number of ports: 1
  • PoE output: 90W
  • Data rates: 10/100/1000 Mbps
  • Power input: AC
  • Power cord options: US, EU (Europe), UK, BR (Brazil), AU (Australia), JP (Japan)
  • Regulatory compliance: IEEE 802.3bt Type 4, RoHS Compliant, WEEE Compliant, CE
  • EMI: FCC Part 15, Class B, EN 55032 Class B (emissions), EN 55024 (immunity), VCCI
  • Safety: UL/EN/IEC 60950-1 (Ed.2)
  • Compact design
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network and Communication Chips
Product Number PD-9601GC
Product Name 1 port, 90W, IEEE 802.3bt-compliant indoor port PoE midspan
Package Type ['N/A']
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Drivers, Receivers, Transceivers - 54F657LMQB - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Transceiver ICs - NRF51422-CEAA-R-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Bluetooth module - AS-XBEE-BT-2.4-INT-01 - ArduSimple
Specs
Device Type Receiver
Technology Bluetooth
View Details