Microchip Technology, Inc. RF and Wireless - RF Front End (LNA + PA) MCP2030-I/ST

Description
IC KEYLESS ENTRY AFE 14TSSOP
Datasheet
Description
IC KEYLESS ENTRY AFE 14TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Front End (LNA + PA) - MCP2030-I/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Front End (LNA + PA)
MCP2030-I/ST
RF and Wireless - RF Front End (LNA + PA) MCP2030-I/ST
IC KEYLESS ENTRY AFE 14TSSOP

IC KEYLESS ENTRY AFE 14TSSOP

Supplier's Site
RF Front End (LNA + PA) - MCP2030-I/ST - ODG (Origin Data Global)
Shenzhen, China
RF Front End (LNA + PA)
MCP2030-I/ST
RF Front End (LNA + PA) MCP2030-I/ST
IC KEYLESS ENTRY AFE 14TSSOP

IC KEYLESS ENTRY AFE 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number MCP2030-I/ST MCP2030-I/ST
Product Name RF and Wireless - RF Front End (LNA + PA) RF Front End (LNA + PA)
Package Type SSOP 14-TSSOP (0.173", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM005040 - RFM005040 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 4000 MHz
View Details
GPS Antennas - 2672995P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF54LV10A-QFAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Receivers - SI4682-A10-GDR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V
Operating Frequency 76 to 108 MHz
View Details