Microchip Technology, Inc. High Speed Ultrasound Beamforming Source Driver MD2131

Description
The MD2131 is a high-speed, arbitrary waveform, push-pull source driver. It is designed for medical ultrasound imaging and HIFU beamforming applications. It also can be used in NDT, Sonar and other ultrasound phase-array focusing beamforming applications. The MD2131 consists of CMOS digital logic input circuits, an 8-bit current DAC for waveform amplitude control, and four PWM current-sources. These current sources are constructed with the high-speed, in-phase and quadrature current-switch matrix and the built-in sine and cosine angle-to-vector look-up table. The angular resolution of the vector table is 7.5O per step, with a total range of 48 steps. There are four logic input signals to control the in-phase and quadrature PWM push-pull current-source’s output timing, frequency, cycle in the burst and waveform envelope. The MD2131’s output stage is designed to drive two DN2625 depletion N-type MOSFETs. The MOSFET drains are connected to a center-tap ultrasound frequency pulse transformer. The secondary winding of the transformer can connect to the ultrasound piezo or capacitive transducer via a cable with a good impendence match. The MD2131 has a high-speed, SPI-compatible interface to achieve per-scan-line fast updating of the data register for changing the beamforming phase angles and apodization amplitudes. Additional Features High resolution transmitting waveform Up to 3.0A push-pull source-driving current 230VP-P maximum output, uses two DN2625 FETs Angle vector beamforming I-Q switcher matrix 8-bit apodization DAC and 7.5° angular resolution Flexible frequency-resolution trade-off Programmable aperture windowing 250MHz maximum sampling rate 25MHz ultrasound maximum frequency PWM modulation push-pull current source Focusing phase adjustment & chirp waveform Fast SPI interface 2.5V CMOS logic interface +5.0V single power supply Low second order harmonic distortions
Datasheet
Description
The MD2131 is a high-speed, arbitrary waveform, push-pull source driver. It is designed for medical ultrasound imaging and HIFU beamforming applications. It also can be used in NDT, Sonar and other ultrasound phase-array focusing beamforming applications. The MD2131 consists of CMOS digital logic input circuits, an 8-bit current DAC for waveform amplitude control, and four PWM current-sources. These current sources are constructed with the high-speed, in-phase and quadrature current-switch matrix and the built-in sine and cosine angle-to-vector look-up table. The angular resolution of the vector table is 7.5O per step, with a total range of 48 steps. There are four logic input signals to control the in-phase and quadrature PWM push-pull current-source’s output timing, frequency, cycle in the burst and waveform envelope. The MD2131’s output stage is designed to drive two DN2625 depletion N-type MOSFETs. The MOSFET drains are connected to a center-tap ultrasound frequency pulse transformer. The secondary winding of the transformer can connect to the ultrasound piezo or capacitive transducer via a cable with a good impendence match. The MD2131 has a high-speed, SPI-compatible interface to achieve per-scan-line fast updating of the data register for changing the beamforming phase angles and apodization amplitudes. Additional Features High resolution transmitting waveform Up to 3.0A push-pull source-driving current 230VP-P maximum output, uses two DN2625 FETs Angle vector beamforming I-Q switcher matrix 8-bit apodization DAC and 7.5° angular resolution Flexible frequency-resolution trade-off Programmable aperture windowing 250MHz maximum sampling rate 25MHz ultrasound maximum frequency PWM modulation push-pull current source Focusing phase adjustment & chirp waveform Fast SPI interface 2.5V CMOS logic interface +5.0V single power supply Low second order harmonic distortions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Ultrasound Beamforming Source Driver - MD2131 - Microchip Technology, Inc.
Chandler, AZ, United States
High Speed Ultrasound Beamforming Source Driver
MD2131
High Speed Ultrasound Beamforming Source Driver MD2131
The MD2131 is a high-speed, arbitrary waveform, push-pull source driver. It is designed for medical ultrasound imaging and HIFU beamforming applications. It also can be used in NDT, Sonar and other ultrasound phase-array focusing beamforming applications. The MD2131 consists of CMOS digital logic input circuits, an 8-bit current DAC for waveform amplitude control, and four PWM current-sources. These current sources are constructed with the high-speed, in-phase and quadrature current-switch matrix and the built-in sine and cosine angle-to-vector look-up table. The angular resolution of the vector table is 7.5O per step, with a total range of 48 steps. There are four logic input signals to control the in-phase and quadrature PWM push-pull current-source’s output timing, frequency, cycle in the burst and waveform envelope. The MD2131’s output stage is designed to drive two DN2625 depletion N-type MOSFETs. The MOSFET drains are connected to a center-tap ultrasound frequency pulse transformer. The secondary winding of the transformer can connect to the ultrasound piezo or capacitive transducer via a cable with a good impendence match. The MD2131 has a high-speed, SPI-compatible interface to achieve per-scan-line fast updating of the data register for changing the beamforming phase angles and apodization amplitudes. Additional Features High resolution transmitting waveform Up to 3.0A push-pull source-driving current 230VP-P maximum output, uses two DN2625 FETs Angle vector beamforming I-Q switcher matrix 8-bit apodization DAC and 7.5° angular resolution Flexible frequency-resolution trade-off Programmable aperture windowing 250MHz maximum sampling rate 25MHz ultrasound maximum frequency PWM modulation push-pull current source Focusing phase adjustment & chirp waveform Fast SPI interface 2.5V CMOS logic interface +5.0V single power supply Low second order harmonic distortions

The MD2131 is a high-speed, arbitrary waveform, push-pull source driver. It is designed for medical ultrasound imaging and HIFU beamforming applications. It also can be used in NDT, Sonar and other ultrasound phase-array focusing beamforming applications. The MD2131 consists of CMOS digital logic input circuits, an 8-bit current DAC for waveform amplitude control, and four PWM current-sources. These current sources are constructed with the high-speed, in-phase and quadrature current-switch matrix and the built-in sine and cosine angle-to-vector look-up table. The angular resolution of the vector table is 7.5O per step, with a total range of 48 steps. There are four logic input signals to control the in-phase and quadrature PWM push-pull current-source’s output timing, frequency, cycle in the burst and waveform envelope. The MD2131’s output stage is designed to drive two DN2625 depletion N-type MOSFETs. The MOSFET drains are connected to a center-tap ultrasound frequency pulse transformer. The secondary winding of the transformer can connect to the ultrasound piezo or capacitive transducer via a cable with a good impendence match. The MD2131 has a high-speed, SPI-compatible interface to achieve per-scan-line fast updating of the data register for changing the beamforming phase angles and apodization amplitudes.

Additional Features

    • High resolution transmitting waveform
    • Up to 3.0A push-pull source-driving current
    • 230VP-P maximum output, uses two DN2625 FETs
    • Angle vector beamforming I-Q switcher matrix
    • 8-bit apodization DAC and 7.5° angular resolution
    • Flexible frequency-resolution trade-off
    • Programmable aperture windowing
    • 250MHz maximum sampling rate
    • 25MHz ultrasound maximum frequency
    • PWM modulation push-pull current source
    • Focusing phase adjustment & chirp waveform
    • Fast SPI interface
    • 2.5V CMOS logic interface
    • +5.0V single power supply
    • Low second order harmonic distortions
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network and Communication Chips
Product Number MD2131
Product Name High Speed Ultrasound Beamforming Source Driver
Device Type Beamformers
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3300QTR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Telecom - SI32178-B-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Package Type 42-WFQFN Exposed Pad
Pins 42 #
View Details