Microchip Technology, Inc. Bluetooth Dual Mode Module RN4678

Description
The RN4678 is a fully certified Bluetooth Dual Mode (BR/EDR/LE) module, which enables the designer to easily add classic Bluetooth and Bluetooth Smart capability to their products. Delivering local connectivity for the Internet of Things (IoT), the RN4678 bridges the product to Smart Phones and Tablets for convenient data transfer, control and access to cloud applications. This Bluetooth SIG certified module provides a complete wireless solution with Bluetooth stack on-board, integrated antenna, and worldwide radio certifications in a compact surface mount package, 22 x 12 x 2.4 mm. It supports GAP, SDP, SPP, and GATT profiles. Data is transferred over the Bluetooth link by sending/receiving data via transparent UART mode, making it easy to integrate with any processor or microcontroller with a UART interface. Configuration is made easy through ASCII commands via UART. The Microchip Bluetooth Data (MBD) mobile app is available to speed up development for both Android and iOS. Microchip's complimentary and confidential Wireless Check online design review service is available for customers who have selected our products for their application design-in*. *The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Firmware Release Summary, see Software Release Notes for details: RN4678-V/RM113 - Added support for 1Mbps baud rate, added command to supporess "Rebooting" and "Trying" status messages. Fixed bonding issue with Paired Device List, and other minor bug fixes. RN4678-V/RM111 - Bluetooth name restored to default on factory reset. Other minor bug fixes. RN4678-V/RM100 - Intiial Release. Additional Features Bluetooth 5 Certified Bluetooth Classic and Bluetooth Low-Energy Support Easy to use ASCII command interface for communication with the host microcontroller Module certified for use in USA, Canada, Europe, Japan, Korea, Taiwan, India and China Mobile App support in Microchip Bluetooth Data (MBD) for iOS and Android Additional part numbers available for Apple MFi accessories On-board embedded Bluetooth Stack (GAP, SDP, SPP, GATT) Easy to use transparent mode for data transfer via UART Multiple I/O pins for control and status Secure AES128 encryption and LE Secure Connections +2 dBm Transmit Power Receiver Sensitivity -90 dBm (Classic); -92 dBm (LE) Firmware can be field upgradable via UART Compact surface mount module: 22 x 12 x 2.4 mm
Datasheet
Description
The RN4678 is a fully certified Bluetooth Dual Mode (BR/EDR/LE) module, which enables the designer to easily add classic Bluetooth and Bluetooth Smart capability to their products. Delivering local connectivity for the Internet of Things (IoT), the RN4678 bridges the product to Smart Phones and Tablets for convenient data transfer, control and access to cloud applications. This Bluetooth SIG certified module provides a complete wireless solution with Bluetooth stack on-board, integrated antenna, and worldwide radio certifications in a compact surface mount package, 22 x 12 x 2.4 mm. It supports GAP, SDP, SPP, and GATT profiles. Data is transferred over the Bluetooth link by sending/receiving data via transparent UART mode, making it easy to integrate with any processor or microcontroller with a UART interface. Configuration is made easy through ASCII commands via UART. The Microchip Bluetooth Data (MBD) mobile app is available to speed up development for both Android and iOS. Microchip's complimentary and confidential Wireless Check online design review service is available for customers who have selected our products for their application design-in*. *The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Firmware Release Summary, see Software Release Notes for details: RN4678-V/RM113 - Added support for 1Mbps baud rate, added command to supporess "Rebooting" and "Trying" status messages. Fixed bonding issue with Paired Device List, and other minor bug fixes. RN4678-V/RM111 - Bluetooth name restored to default on factory reset. Other minor bug fixes. RN4678-V/RM100 - Intiial Release. Additional Features Bluetooth 5 Certified Bluetooth Classic and Bluetooth Low-Energy Support Easy to use ASCII command interface for communication with the host microcontroller Module certified for use in USA, Canada, Europe, Japan, Korea, Taiwan, India and China Mobile App support in Microchip Bluetooth Data (MBD) for iOS and Android Additional part numbers available for Apple MFi accessories On-board embedded Bluetooth Stack (GAP, SDP, SPP, GATT) Easy to use transparent mode for data transfer via UART Multiple I/O pins for control and status Secure AES128 encryption and LE Secure Connections +2 dBm Transmit Power Receiver Sensitivity -90 dBm (Classic); -92 dBm (LE) Firmware can be field upgradable via UART Compact surface mount module: 22 x 12 x 2.4 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bluetooth Dual Mode Module - RN4678 - Microchip Technology, Inc.
Chandler, AZ, United States
Bluetooth Dual Mode Module
RN4678
Bluetooth Dual Mode Module RN4678
The RN4678 is a fully certified Bluetooth Dual Mode (BR/EDR/LE) module, which enables the designer to easily add classic Bluetooth and Bluetooth Smart capability to their products. Delivering local connectivity for the Internet of Things (IoT), the RN4678 bridges the product to Smart Phones and Tablets for convenient data transfer, control and access to cloud applications. This Bluetooth SIG certified module provides a complete wireless solution with Bluetooth stack on-board, integrated antenna, and worldwide radio certifications in a compact surface mount package, 22 x 12 x 2.4 mm. It supports GAP, SDP, SPP, and GATT profiles. Data is transferred over the Bluetooth link by sending/receiving data via transparent UART mode, making it easy to integrate with any processor or microcontroller with a UART interface. Configuration is made easy through ASCII commands via UART. The Microchip Bluetooth Data (MBD) mobile app is available to speed up development for both Android and iOS. Microchip's complimentary and confidential Wireless Check online design review service is available for customers who have selected our products for their application design-in*. *The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Firmware Release Summary, see Software Release Notes for details: RN4678-V/RM113 - Added support for 1Mbps baud rate, added command to supporess "Rebooting" and "Trying" status messages. Fixed bonding issue with Paired Device List, and other minor bug fixes. RN4678-V/RM111 - Bluetooth name restored to default on factory reset. Other minor bug fixes. RN4678-V/RM100 - Intiial Release. Additional Features Bluetooth 5 Certified Bluetooth Classic and Bluetooth Low-Energy Support Easy to use ASCII command interface for communication with the host microcontroller Module certified for use in USA, Canada, Europe, Japan, Korea, Taiwan, India and China Mobile App support in Microchip Bluetooth Data (MBD) for iOS and Android Additional part numbers available for Apple MFi accessories On-board embedded Bluetooth Stack (GAP, SDP, SPP, GATT) Easy to use transparent mode for data transfer via UART Multiple I/O pins for control and status Secure AES128 encryption and LE Secure Connections +2 dBm Transmit Power Receiver Sensitivity -90 dBm (Classic); -92 dBm (LE) Firmware can be field upgradable via UART Compact surface mount module: 22 x 12 x 2.4 mm

The RN4678 is a fully certified Bluetooth Dual Mode (BR/EDR/LE) module, which enables the designer to easily add classic Bluetooth and Bluetooth Smart capability to their products. Delivering local connectivity for the Internet of Things (IoT), the RN4678 bridges the product to Smart Phones and Tablets for convenient data transfer, control and access to cloud applications.
This Bluetooth SIG certified module provides a complete wireless solution with Bluetooth stack on-board, integrated antenna, and worldwide radio certifications in a compact surface mount package, 22 x 12 x 2.4 mm. It supports GAP, SDP, SPP, and GATT profiles. Data is transferred over the Bluetooth link by sending/receiving data via transparent UART mode, making it easy to integrate with any processor or microcontroller with a UART interface. Configuration is made easy through ASCII commands via UART.
The Microchip Bluetooth Data (MBD) mobile app is available to speed up development for both Android and iOS.

Microchip's complimentary and confidential Wireless Check online design review service is available for customers who have selected our products for their application design-in*.
*The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.

Firmware Release Summary, see Software Release Notes for details:

RN4678-V/RM113 - Added support for 1Mbps baud rate, added command to supporess "Rebooting" and "Trying" status messages. Fixed bonding issue with Paired Device List, and other minor bug fixes.

RN4678-V/RM111 - Bluetooth name restored to default on factory reset. Other minor bug fixes.

RN4678-V/RM100 - Intiial Release.

Additional Features

  • Bluetooth 5 Certified
  • Bluetooth Classic and Bluetooth Low-Energy Support
  • Easy to use ASCII command interface for communication with the host microcontroller
  • Module certified for use in USA, Canada, Europe, Japan, Korea, Taiwan, India and China
  • Mobile App support in Microchip Bluetooth Data (MBD) for iOS and Android
  • Additional part numbers available for Apple MFi accessories
  • On-board embedded Bluetooth Stack (GAP, SDP, SPP, GATT)
  • Easy to use transparent mode for data transfer via UART
  • Multiple I/O pins for control and status
  • Secure AES128 encryption and LE Secure Connections
  • +2 dBm Transmit Power
  • Receiver Sensitivity -90 dBm (Classic); -92 dBm (LE)
  • Firmware can be field upgradable via UART
  • Compact surface mount module: 22 x 12 x 2.4 mm
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network and Communication Chips
Product Number RN4678
Product Name Bluetooth Dual Mode Module
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Drivers, Receivers, Transceivers - 26LS30/BFA - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
GPS Antennas - 2835953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
17.7 - 21.2 GHz K-Band Quad 4x2 Rx Beamformer - AWMF-0197 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 17700 to 21200 MHz
View Details