Microchip Technology, Inc. 1 port, 90W, IEEE 802.3at-compliant, outdoor PoE midspan with surge protection PD-9601GO

Description
The single port PoE midspan provides up to 90 Watts of power over Ethernet and offers a IEEE 802.3at-compliant and PoH-compliant cost-effective solution for for outdoor installations, guaranteeing 90 Watts of power and ensuring safe and reliable operation in outdoor environment of any standard PoH data terminal. It allows wireless LAN access points, security network cameras and other IP terminals to receive power, along with data, over standard Ethernet cables, leaving network infrastructure completely unaltered. The PD-9601GO also offers surge protection for both the AC and the PoE ports ensuring the indoor equipment is protected from outdoor surges. Additional Features Number of ports: 1 PoE output: 90W Data rates: 10/100/1000 Mbps Power input: AC Outdoor rated: IP66 Extended temperature range Regulatory compliance: IEEE 802.3af (PoE, PoH Type1), IEEE 802.3at (PoE+ including 2-event,PoH Type 2), RoHS Compliant, WEEE Compliant, CE EMI: FCC Part 15, Class BEN 55022 Class BEN 55024, VCCI Safety: UL/IEC/EN 60950-1, UL60950-22 Surge protection: Meets Surge Protection as specified inGR-1089-CORE Issue 6ITU-T K.20 6 kV on AC lines Other standards: Level1P66; NEMA 250, Level 4XASTM B-117 Corrosion Resistance Compact design
Datasheet
Description
The single port PoE midspan provides up to 90 Watts of power over Ethernet and offers a IEEE 802.3at-compliant and PoH-compliant cost-effective solution for for outdoor installations, guaranteeing 90 Watts of power and ensuring safe and reliable operation in outdoor environment of any standard PoH data terminal. It allows wireless LAN access points, security network cameras and other IP terminals to receive power, along with data, over standard Ethernet cables, leaving network infrastructure completely unaltered. The PD-9601GO also offers surge protection for both the AC and the PoE ports ensuring the indoor equipment is protected from outdoor surges. Additional Features Number of ports: 1 PoE output: 90W Data rates: 10/100/1000 Mbps Power input: AC Outdoor rated: IP66 Extended temperature range Regulatory compliance: IEEE 802.3af (PoE, PoH Type1), IEEE 802.3at (PoE+ including 2-event,PoH Type 2), RoHS Compliant, WEEE Compliant, CE EMI: FCC Part 15, Class BEN 55022 Class BEN 55024, VCCI Safety: UL/IEC/EN 60950-1, UL60950-22 Surge protection: Meets Surge Protection as specified inGR-1089-CORE Issue 6ITU-T K.20 6 kV on AC lines Other standards: Level1P66; NEMA 250, Level 4XASTM B-117 Corrosion Resistance Compact design
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 port, 90W, IEEE 802.3at-compliant, outdoor PoE midspan with surge protection - PD-9601GO - Microchip Technology, Inc.
Chandler, AZ, United States
1 port, 90W, IEEE 802.3at-compliant, outdoor PoE midspan with surge protection
PD-9601GO
1 port, 90W, IEEE 802.3at-compliant, outdoor PoE midspan with surge protection PD-9601GO
The single port PoE midspan provides up to 90 Watts of power over Ethernet and offers a IEEE 802.3at-compliant and PoH-compliant cost-effective solution for for outdoor installations, guaranteeing 90 Watts of power and ensuring safe and reliable operation in outdoor environment of any standard PoH data terminal. It allows wireless LAN access points, security network cameras and other IP terminals to receive power, along with data, over standard Ethernet cables, leaving network infrastructure completely unaltered. The PD-9601GO also offers surge protection for both the AC and the PoE ports ensuring the indoor equipment is protected from outdoor surges. Additional Features Number of ports: 1 PoE output: 90W Data rates: 10/100/1000 Mbps Power input: AC Outdoor rated: IP66 Extended temperature range Regulatory compliance: IEEE 802.3af (PoE, PoH Type1), IEEE 802.3at (PoE+ including 2-event,PoH Type 2), RoHS Compliant, WEEE Compliant, CE EMI: FCC Part 15, Class BEN 55022 Class BEN 55024, VCCI Safety: UL/IEC/EN 60950-1, UL60950-22 Surge protection: Meets Surge Protection as specified inGR-1089-CORE Issue 6ITU-T K.20 6 kV on AC lines Other standards: Level1P66; NEMA 250, Level 4XASTM B-117 Corrosion Resistance Compact design

The single port PoE midspan provides up to 90 Watts of power over Ethernet and offers a IEEE 802.3at-compliant and PoH-compliant cost-effective solution for for outdoor installations, guaranteeing 90 Watts of power and ensuring safe and reliable operation in outdoor environment of any standard PoH data terminal. It allows wireless LAN access points, security network cameras and other IP terminals to receive power, along with data, over standard Ethernet cables, leaving network infrastructure completely unaltered. The PD-9601GO also offers surge protection for both the AC and the PoE ports ensuring the indoor equipment is protected from outdoor surges.

Additional Features

  • Number of ports: 1
  • PoE output: 90W
  • Data rates: 10/100/1000 Mbps
  • Power input: AC
  • Outdoor rated: IP66
  • Extended temperature range
  • Regulatory compliance: IEEE 802.3af (PoE, PoH Type1), IEEE 802.3at (PoE+ including 2-event,PoH Type 2), RoHS Compliant, WEEE Compliant, CE
  • EMI: FCC Part 15, Class BEN 55022 Class BEN 55024, VCCI
  • Safety: UL/IEC/EN 60950-1, UL60950-22
  • Surge protection: Meets Surge Protection as specified inGR-1089-CORE Issue 6ITU-T K.20 6 kV on AC lines
  • Other standards: Level1P66; NEMA 250, Level 4XASTM B-117 Corrosion Resistance
  • Compact design
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network and Communication Chips
Product Number PD-9601GO
Product Name 1 port, 90W, IEEE 802.3at-compliant, outdoor PoE midspan with surge protection
Package Type ['N/A']
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3210SRDKR-ND - DigiKey
Specs
Device Type Transceiver
View Details
Radio module 450MHz - AS-XBEE-450MHZ-WW-UFLSMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details