Microchip Technology, Inc. RF Receivers MICRF230YQS

Description
- RF Receiver ISM 433.92MHz -112dBm 20kbps On-Board, Trace 16-QSOP
Request a Quote Datasheet
Description
- RF Receiver ISM 433.92MHz -112dBm 20kbps On-Board, Trace 16-QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - MICRF230YQS-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
MICRF230YQS-ND
RF Receivers MICRF230YQS-ND
- RF Receiver ISM 433.92MHz -112dBm 20kbps On-Board, Trace 16-QSOP

- RF Receiver ISM 433.92MHz -112dBm 20kbps On-Board, Trace 16-QSOP

Buy Now Datasheet
RF Receivers - MICRF230YQS - ODG (Origin Data Global)
Shenzhen, China
RF Receivers
MICRF230YQS
RF Receivers MICRF230YQS
RF RECEIVER ISM 433.92MHZ 16QSOP

RF RECEIVER ISM 433.92MHZ 16QSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number MICRF230YQS-ND MICRF230YQS
Product Name RF Receivers RF Receivers
Device Type Receiver
Operating Frequency 434 MHz
Data Rate 20 kbps 20 kbps
Bias Current 6 mA
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Drivers, Receivers, Transceivers - 54LS242/BCA - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
GPS Antennas - 2672996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF and Wireless - RF Detectors - IWR1642AQAGABL - Win Source Electronics
Specs
Technology General Purpose
Supply Voltage Other; 1.71V ~ 1.89V, 3.15V ~ 3.45V
Operating Frequency 76000 to 81000 MHz
View Details
3 suppliers
2/5 GHz CH1-13 Wi-Fi/LTE-5G coexBoost & Wi-Fi U-NII 1-3 bandBoost BAWplexer - QPQ4701 - Qorvo
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Package Type Laminate
View Details