Microchip Technology, Inc. 1 port, 30W, IEEE 802.3at, indoor PoE midspan PD-9001GR/SP

Description
The single port PoE midspan provides up to 30 Watts of power over Ethernet and offers a IEEE 802.3at-compliant solution for remote powering of current and emerging high power applications. The PD-9001GR/SP provides surge protection functionality optimal for the installation of outdoor PDs. The midspan enables remote power for a new range of applications including 802.11n access points, pan-tilt-zoom (PTZ) cameras, and video-phones. It complies to IEEE 802.3at PoE standard and is backward compatible to IEEE 802.3af. It can power both existing 10/100 Base-T network devices and emerging wireless 1000 Base-T devices such as WiMAX and wireless IEEE 802.11n access points. Additional Features Number of ports: 1 PoE output: 30W Data rates: 10/100/1000 Mbps Power input: AC Power cord options: US, EU (Europe), UK, BR (Brazil), AU (Australia), JP (Japan) Input power: 100-240 VAC Output power: 55 VDC Regulatory compliance: IEEE 802.3at (PoE), RoHS compliant, WEEE compliant, CE Surge protection: EN 61000-4-5 (10/700 µsec, 4 KV), IEC-61643-21, GR-1089-CORE lightning protection demands, ITU-T K.45 international standard EMI: FCC Part 15, Class B, EN 55022 Class B (emissions), EN 55024 (immunity), VCCI Safety: UL/cUL Per IEC 60950-1, GS Mark Per IEC 60950-1 Compact design
Datasheet
Description
The single port PoE midspan provides up to 30 Watts of power over Ethernet and offers a IEEE 802.3at-compliant solution for remote powering of current and emerging high power applications. The PD-9001GR/SP provides surge protection functionality optimal for the installation of outdoor PDs. The midspan enables remote power for a new range of applications including 802.11n access points, pan-tilt-zoom (PTZ) cameras, and video-phones. It complies to IEEE 802.3at PoE standard and is backward compatible to IEEE 802.3af. It can power both existing 10/100 Base-T network devices and emerging wireless 1000 Base-T devices such as WiMAX and wireless IEEE 802.11n access points. Additional Features Number of ports: 1 PoE output: 30W Data rates: 10/100/1000 Mbps Power input: AC Power cord options: US, EU (Europe), UK, BR (Brazil), AU (Australia), JP (Japan) Input power: 100-240 VAC Output power: 55 VDC Regulatory compliance: IEEE 802.3at (PoE), RoHS compliant, WEEE compliant, CE Surge protection: EN 61000-4-5 (10/700 µsec, 4 KV), IEC-61643-21, GR-1089-CORE lightning protection demands, ITU-T K.45 international standard EMI: FCC Part 15, Class B, EN 55022 Class B (emissions), EN 55024 (immunity), VCCI Safety: UL/cUL Per IEC 60950-1, GS Mark Per IEC 60950-1 Compact design
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 port, 30W, IEEE 802.3at, indoor PoE midspan - PD-9001GR/SP - Microchip Technology, Inc.
Chandler, AZ, United States
1 port, 30W, IEEE 802.3at, indoor PoE midspan
PD-9001GR/SP
1 port, 30W, IEEE 802.3at, indoor PoE midspan PD-9001GR/SP
The single port PoE midspan provides up to 30 Watts of power over Ethernet and offers a IEEE 802.3at-compliant solution for remote powering of current and emerging high power applications. The PD-9001GR/SP provides surge protection functionality optimal for the installation of outdoor PDs. The midspan enables remote power for a new range of applications including 802.11n access points, pan-tilt-zoom (PTZ) cameras, and video-phones. It complies to IEEE 802.3at PoE standard and is backward compatible to IEEE 802.3af. It can power both existing 10/100 Base-T network devices and emerging wireless 1000 Base-T devices such as WiMAX and wireless IEEE 802.11n access points. Additional Features Number of ports: 1 PoE output: 30W Data rates: 10/100/1000 Mbps Power input: AC Power cord options: US, EU (Europe), UK, BR (Brazil), AU (Australia), JP (Japan) Input power: 100-240 VAC Output power: 55 VDC Regulatory compliance: IEEE 802.3at (PoE), RoHS compliant, WEEE compliant, CE Surge protection: EN 61000-4-5 (10/700 µsec, 4 KV), IEC-61643-21, GR-1089-CORE lightning protection demands, ITU-T K.45 international standard EMI: FCC Part 15, Class B, EN 55022 Class B (emissions), EN 55024 (immunity), VCCI Safety: UL/cUL Per IEC 60950-1, GS Mark Per IEC 60950-1 Compact design

The single port PoE midspan provides up to 30 Watts of power over Ethernet and offers a IEEE 802.3at-compliant solution for remote powering of current and emerging high power applications. The PD-9001GR/SP provides surge protection functionality optimal for the installation of outdoor PDs. The midspan enables remote power for a new range of applications including 802.11n access points, pan-tilt-zoom (PTZ) cameras, and video-phones. It complies to IEEE 802.3at PoE standard and is backward compatible to IEEE 802.3af. It can power both existing 10/100 Base-T network devices and emerging wireless 1000 Base-T devices such as WiMAX and wireless IEEE 802.11n access points.

Additional Features

  • Number of ports: 1
  • PoE output: 30W
  • Data rates: 10/100/1000 Mbps
  • Power input: AC
  • Power cord options: US, EU (Europe), UK, BR (Brazil), AU (Australia), JP (Japan)
  • Input power: 100-240 VAC
  • Output power: 55 VDC
  • Regulatory compliance: IEEE 802.3at (PoE), RoHS compliant, WEEE compliant, CE
  • Surge protection: EN 61000-4-5 (10/700 µsec, 4 KV), IEC-61643-21, GR-1089-CORE lightning protection demands, ITU-T K.45 international standard
  • EMI: FCC Part 15, Class B, EN 55022 Class B (emissions), EN 55024 (immunity), VCCI
  • Safety: UL/cUL Per IEC 60950-1, GS Mark Per IEC 60950-1
  • Compact design
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network and Communication Chips
Product Number PD-9001GR/SP
Product Name 1 port, 30W, IEEE 802.3at, indoor PoE midspan
Package Type ['N/A']
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS300400 - KBMPS300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details
Dipole antenna for LR/XLR radio - AS-ANT-DIP-WW-00SMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -20 to 65 C (-4 to 149 F)
View Details
RF Transceiver ICs - BCM20732YT-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details