Microchip Technology, Inc. 1 port, 30W, IEEE 802.3at-compliant industrial grade PoE midspan PD-9001GI

Description
The single port PoE midspan provides up to 30 Watts of power over Ethernet and offers a IEEE 802.3at-compliant solution for remote powering of current and emerging high power applications. The PD-9001GI enables remote power for a new range of applications including 802.11n access points, pan-tilt zoom (PTZ) cameras and other IP terminals. It complies to IEEE 802.3at PoE standard and is backward compatible to IEEE 802.3af. It can power both 10/100Base-T network devices and 1000Base-T devices. The midspan is designed for industrial applications and outdoor applications from temperature point of view. Additional Features Number of ports: 1 PoE output: 30W Data rates: 10/100/1000 Mbps Power input: DC Industrial rated: IP30 Regulatory compliance: IEEE 802.3at (PoE), RoHS compliant, WEEE compliant, CE EMI: EN50522 Class A, EN55024 Safety: UL 508 Shock: IEC 60068-2-27 15g, 11 ms duration Freefall: IEC 60068-2-32 Vibration: IEC 60068-2-6, 3, 5 mm, 3 Hz - 9 Hz, 10 cycles, 1 octave/min, 1g, 9 Hz – 150 Hz, 10 cycles 1 octave/min Compact design
Datasheet
Description
The single port PoE midspan provides up to 30 Watts of power over Ethernet and offers a IEEE 802.3at-compliant solution for remote powering of current and emerging high power applications. The PD-9001GI enables remote power for a new range of applications including 802.11n access points, pan-tilt zoom (PTZ) cameras and other IP terminals. It complies to IEEE 802.3at PoE standard and is backward compatible to IEEE 802.3af. It can power both 10/100Base-T network devices and 1000Base-T devices. The midspan is designed for industrial applications and outdoor applications from temperature point of view. Additional Features Number of ports: 1 PoE output: 30W Data rates: 10/100/1000 Mbps Power input: DC Industrial rated: IP30 Regulatory compliance: IEEE 802.3at (PoE), RoHS compliant, WEEE compliant, CE EMI: EN50522 Class A, EN55024 Safety: UL 508 Shock: IEC 60068-2-27 15g, 11 ms duration Freefall: IEC 60068-2-32 Vibration: IEC 60068-2-6, 3, 5 mm, 3 Hz - 9 Hz, 10 cycles, 1 octave/min, 1g, 9 Hz – 150 Hz, 10 cycles 1 octave/min Compact design
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 port, 30W, IEEE 802.3at-compliant industrial grade PoE midspan - PD-9001GI - Microchip Technology, Inc.
Chandler, AZ, United States
1 port, 30W, IEEE 802.3at-compliant industrial grade PoE midspan
PD-9001GI
1 port, 30W, IEEE 802.3at-compliant industrial grade PoE midspan PD-9001GI
The single port PoE midspan provides up to 30 Watts of power over Ethernet and offers a IEEE 802.3at-compliant solution for remote powering of current and emerging high power applications. The PD-9001GI enables remote power for a new range of applications including 802.11n access points, pan-tilt zoom (PTZ) cameras and other IP terminals. It complies to IEEE 802.3at PoE standard and is backward compatible to IEEE 802.3af. It can power both 10/100Base-T network devices and 1000Base-T devices. The midspan is designed for industrial applications and outdoor applications from temperature point of view. Additional Features Number of ports: 1 PoE output: 30W Data rates: 10/100/1000 Mbps Power input: DC Industrial rated: IP30 Regulatory compliance: IEEE 802.3at (PoE), RoHS compliant, WEEE compliant, CE EMI: EN50522 Class A, EN55024 Safety: UL 508 Shock: IEC 60068-2-27 15g, 11 ms duration Freefall: IEC 60068-2-32 Vibration: IEC 60068-2-6, 3, 5 mm, 3 Hz - 9 Hz, 10 cycles, 1 octave/min, 1g, 9 Hz – 150 Hz, 10 cycles 1 octave/min Compact design

The single port PoE midspan provides up to 30 Watts of power over Ethernet and offers a IEEE 802.3at-compliant solution for remote powering of current and emerging high power applications. The PD-9001GI enables remote power for a new range of applications including 802.11n access points, pan-tilt zoom (PTZ) cameras and other IP terminals. It complies to IEEE 802.3at PoE standard and is backward compatible to IEEE 802.3af. It can power both 10/100Base-T network devices and 1000Base-T devices. The midspan is designed for industrial applications and outdoor applications from temperature point of view.

Additional Features

  • Number of ports: 1
  • PoE output: 30W
  • Data rates: 10/100/1000 Mbps
  • Power input: DC
  • Industrial rated: IP30
  • Regulatory compliance: IEEE 802.3at (PoE), RoHS compliant, WEEE compliant, CE
  • EMI: EN50522 Class A, EN55024
  • Safety: UL 508
  • Shock: IEC 60068-2-27 15g, 11 ms duration
  • Freefall: IEC 60068-2-32
  • Vibration: IEC 60068-2-6, 3, 5 mm, 3 Hz - 9 Hz, 10 cycles, 1 octave/min, 1g, 9 Hz – 150 Hz, 10 cycles 1 octave/min
  • Compact design
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network and Communication Chips
Product Number PD-9001GI
Product Name 1 port, 30W, IEEE 802.3at-compliant industrial grade PoE midspan
Package Type ['N/A']
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI32178-B-FM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Package Type 42-WFQFN Exposed Pad
Pins 42 #
View Details
RF Transceiver ICs - 4823-NRF51422-QFAB-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Bluetooth Modules - 2473228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Bluetooth
Features RoHS
Operating Temperature -40 to 80 C (-40 to 176 F)
View Details
Long Range Radio - RTK Starter Kit - AS-STARTKIT-LR-L1L2 - ArduSimple
Specs
Device Type Receiver
Supply Voltage Other; 3-5V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details