Microchip Technology, Inc. 1 port , 30W, IEEE 802.3at-compliant outdoor PoE midspan with surge protection and extended temperature range PD-9001GO

Description
The single port PoE midspans, PD-9001GO-ET and PD-9001GO/48VDC provide up to 30 Watts of power over Ethernet and offer a IEEE 802.3at-compliant solution for outdoor installations, ensuring safe and reliable operation of any standard PoE data terminal in outdoor environments. The midspans allow wireless LAN access points, security network cameras, and other IP terminals to receive power and data over standard Ethernet cables, leaving network infrastructure completely unaltered. They also offer surge protection for both the AC and the PoE ports, ensuring the indoor equipment is protected from outdoor surges. Additional Features Number of ports: 1 PoE output: 30W Data rates: 10/100/1000 Mbps Power input: AC or DC Outdoor rated: IP66 or IP67 Extended temperature range Regulatory compliance: IEEE 802.3at (PoE), RoHS compliant, WEEE compliant, CE EMI: FCC Part 15, Class B, EN 55022 Class B (emissions), EN 55024, EN61000-4-5 Class 5, (6 kV CM/DM), VCCI Safety: UL/IEC/EN 60950-1, UL60950-22 Other standards: Dustproof and water resistance: EN60529, approvals level IP67; NEMA 250, level 4X ASTM B-117 corrosion resistance Compact design
Datasheet
Description
The single port PoE midspans, PD-9001GO-ET and PD-9001GO/48VDC provide up to 30 Watts of power over Ethernet and offer a IEEE 802.3at-compliant solution for outdoor installations, ensuring safe and reliable operation of any standard PoE data terminal in outdoor environments. The midspans allow wireless LAN access points, security network cameras, and other IP terminals to receive power and data over standard Ethernet cables, leaving network infrastructure completely unaltered. They also offer surge protection for both the AC and the PoE ports, ensuring the indoor equipment is protected from outdoor surges. Additional Features Number of ports: 1 PoE output: 30W Data rates: 10/100/1000 Mbps Power input: AC or DC Outdoor rated: IP66 or IP67 Extended temperature range Regulatory compliance: IEEE 802.3at (PoE), RoHS compliant, WEEE compliant, CE EMI: FCC Part 15, Class B, EN 55022 Class B (emissions), EN 55024, EN61000-4-5 Class 5, (6 kV CM/DM), VCCI Safety: UL/IEC/EN 60950-1, UL60950-22 Other standards: Dustproof and water resistance: EN60529, approvals level IP67; NEMA 250, level 4X ASTM B-117 corrosion resistance Compact design
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 port , 30W, IEEE 802.3at-compliant outdoor PoE midspan with surge protection and extended temperature range - PD-9001GO - Microchip Technology, Inc.
Chandler, AZ, United States
1 port , 30W, IEEE 802.3at-compliant outdoor PoE midspan with surge protection and extended temperature range
PD-9001GO
1 port , 30W, IEEE 802.3at-compliant outdoor PoE midspan with surge protection and extended temperature range PD-9001GO
The single port PoE midspans, PD-9001GO-ET and PD-9001GO/48VDC provide up to 30 Watts of power over Ethernet and offer a IEEE 802.3at-compliant solution for outdoor installations, ensuring safe and reliable operation of any standard PoE data terminal in outdoor environments. The midspans allow wireless LAN access points, security network cameras, and other IP terminals to receive power and data over standard Ethernet cables, leaving network infrastructure completely unaltered. They also offer surge protection for both the AC and the PoE ports, ensuring the indoor equipment is protected from outdoor surges. Additional Features Number of ports: 1 PoE output: 30W Data rates: 10/100/1000 Mbps Power input: AC or DC Outdoor rated: IP66 or IP67 Extended temperature range Regulatory compliance: IEEE 802.3at (PoE), RoHS compliant, WEEE compliant, CE EMI: FCC Part 15, Class B, EN 55022 Class B (emissions), EN 55024, EN61000-4-5 Class 5, (6 kV CM/DM), VCCI Safety: UL/IEC/EN 60950-1, UL60950-22 Other standards: Dustproof and water resistance: EN60529, approvals level IP67; NEMA 250, level 4X ASTM B-117 corrosion resistance Compact design

The single port PoE midspans, PD-9001GO-ET and PD-9001GO/48VDC provide up to 30 Watts of power over Ethernet and offer a IEEE 802.3at-compliant solution for outdoor installations, ensuring safe and reliable operation of any standard PoE data terminal in outdoor environments. The midspans allow wireless LAN access points, security network cameras, and other IP terminals to receive power and data over standard Ethernet cables, leaving network infrastructure completely unaltered. They also offer surge protection for both the AC and the PoE ports, ensuring the indoor equipment is protected from outdoor surges.

Additional Features

  • Number of ports: 1
  • PoE output: 30W
  • Data rates: 10/100/1000 Mbps
  • Power input: AC or DC
  • Outdoor rated: IP66 or IP67
  • Extended temperature range
  • Regulatory compliance: IEEE 802.3at (PoE), RoHS compliant, WEEE compliant, CE
  • EMI: FCC Part 15, Class B, EN 55022 Class B (emissions), EN 55024, EN61000-4-5 Class 5, (6 kV CM/DM), VCCI
  • Safety: UL/IEC/EN 60950-1, UL60950-22
  • Other standards: Dustproof and water resistance: EN60529, approvals level IP67; NEMA 250, level 4X ASTM B-117 corrosion resistance
  • Compact design
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network and Communication Chips
Product Number PD-9001GO
Product Name 1 port , 30W, IEEE 802.3at-compliant outdoor PoE midspan with surge protection and extended temperature range
Package Type ['N/A']
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51422-CFAC-RCT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
KBMPS240300 - KBMPS240300 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 24000 to 30000 MHz
View Details
GPS Antennas - 2672997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - CY8C4128LQI-BL483T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details