Microchip Technology, Inc. RF Transceiver Modules and Modems RN4678-V/RM122

Description
MOD BLUETOOTH 5 W/ SHIELD & ANT
Datasheet
Description
MOD BLUETOOTH 5 W/ SHIELD & ANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - RN4678-V/RM122 - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver Modules and Modems
RN4678-V/RM122
RF Transceiver Modules and Modems RN4678-V/RM122
MOD BLUETOOTH 5 W/ SHIELD & ANT

MOD BLUETOOTH 5 W/ SHIELD & ANT

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number RN4678-V/RM122
Product Name RF Transceiver Modules and Modems
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-QCAA-B-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology ZigBee
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 54S139DM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Monopulse Comparators RFM010180 - RFM010180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 18000 MHz
View Details
RF Receivers - SI4762-A10-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details