Microchip Technology, Inc. RF and Wireless - RFID, RF Access, Monitoring ICs MCP2030A-I/ST

Description
IC PEPS/TPMS 125KHZ 14TSSOP
Datasheet
Description
IC PEPS/TPMS 125KHZ 14TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RFID, RF Access, Monitoring ICs - MCP2030A-I/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RFID, RF Access, Monitoring ICs
MCP2030A-I/ST
RF and Wireless - RFID, RF Access, Monitoring ICs MCP2030A-I/ST
IC PEPS/TPMS 125KHZ 14TSSOP

IC PEPS/TPMS 125KHZ 14TSSOP

Supplier's Site
RFID, RF Access, Monitoring ICs - MCP2030A-I/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
MCP2030A-I/ST
RFID, RF Access, Monitoring ICs MCP2030A-I/ST
Passive Entry/Start, TPMS IC 125kHz SPI 2V ~ 3.6V 14-TSSOP (0.173", 4.40mm Width)

Passive Entry/Start, TPMS IC 125kHz SPI 2V ~ 3.6V 14-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
RFID, RF Access, Monitoring ICs - MCP2030A-I/ST - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
MCP2030A-I/ST
RFID, RF Access, Monitoring ICs MCP2030A-I/ST
IC PEPS/TPMS 125KHZ 14TSSOP

IC PEPS/TPMS 125KHZ 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips Network and Communication Chips
Product Number MCP2030A-I/ST MCP2030A-I/ST MCP2030A-I/ST
Product Name RF and Wireless - RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SSOP SOP; SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) 14-TSSOP (0.173", 4.40mm Width)
Device Type Receiver Passive Entry/Start, TPMS
Interface SPI
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM100400 - RFM100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
GPS Antennas - 2097275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF52811-QFAA-B-RCT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Amplifiers - AWB7229P8 - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology CDMA; HSDPA; HSDPA, LTE, WCDMA
Supply Voltage Other; 4.5V
Package Type 14-SMD Module
View Details