Microchip Technology, Inc. RF Receivers MICRF229YQS-T5

Description
- RF Receiver ISM 433.92MHz -112dBm 20kbps On-Board, Trace 16-QSOP
Request a Quote Datasheet
Description
- RF Receiver ISM 433.92MHz -112dBm 20kbps On-Board, Trace 16-QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 576-4901-1-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
576-4901-1-ND
RF Receivers 576-4901-1-ND
- RF Receiver ISM 433.92MHz -112dBm 20kbps On-Board, Trace 16-QSOP

- RF Receiver ISM 433.92MHz -112dBm 20kbps On-Board, Trace 16-QSOP

Buy Now Datasheet
RF Receivers - 576-4901-2-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
576-4901-2-ND
RF Receivers 576-4901-2-ND
- RF Receiver ISM 433.92MHz -112dBm 20kbps On-Board, Trace 16-QSOP

- RF Receiver ISM 433.92MHz -112dBm 20kbps On-Board, Trace 16-QSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 576-4901-1-ND
Product Name RF Receivers
Device Type Receiver
Operating Frequency 434 MHz
Data Rate 20 kbps
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 337016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
Integrated Circuits (ICs) - Receivers & Transceivers - 74AVC2T45DC - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 1.2V~3.6V
Data Rate 500000 kbps
View Details
RF Transceiver ICs - 4823-NRF51802-QCAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Interface USB
View Details
RF Receivers - SI4703-B17-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 76 to 108 MHz
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details