Microchip Technology, Inc. 1 port, 60W, IEEE 802.3bt outdoor PoE midspan PD-9501GCO

Description
The single-port midspan offers a cost effective, IEEE 802.3bt Type3 compliant solution for outdoor installations, guaranteeing 60 Watts of power and ensuring safe and reliable operation in outdoor environment of any standard PoE data terminal. It allows wireless LAN access points, security network cameras and other IP terminals to receive power, along with data, over standard Ethernet cables, leaving network infrastructure completely unaltered. The PD-9501GCO also offers surge protection for both the AC and the PoE ports ensuring the indoor equipment is protected from outdoor surges. Additional Features Number of ports: 1 PoE output: 60W Data rates: 10/100/1000 Mbps Power input: AC Outdoor rated: IP67 Regulatory compliance: IEEE 802.3bt type 3, IEEE 802.3af/at (PoE), RoHS Compliant, WEEE Compliant, CE EMI: FCC Part 15, Class B, EN 55032 Class B (Emissions), EN 55024, EN61000-4-5: Class 5 (AC lines 6kV CM/DM) VCCI Surge Protection: Design to meets Surge Protection as specified in: GR-1089-CORE Issue 4 ITU-T K.21 enhanced surge level protection (6 kV on Data and AC lines) Safety: UL/IEC/EN 60950-1 (ed.2), UL 60950-22 Other standards: Dust proof and water resistance: EN60529, Approvals Level IP67; NEMA 250, Level 4X ASTM B-117 Corrosion Resistance
Datasheet
Description
The single-port midspan offers a cost effective, IEEE 802.3bt Type3 compliant solution for outdoor installations, guaranteeing 60 Watts of power and ensuring safe and reliable operation in outdoor environment of any standard PoE data terminal. It allows wireless LAN access points, security network cameras and other IP terminals to receive power, along with data, over standard Ethernet cables, leaving network infrastructure completely unaltered. The PD-9501GCO also offers surge protection for both the AC and the PoE ports ensuring the indoor equipment is protected from outdoor surges. Additional Features Number of ports: 1 PoE output: 60W Data rates: 10/100/1000 Mbps Power input: AC Outdoor rated: IP67 Regulatory compliance: IEEE 802.3bt type 3, IEEE 802.3af/at (PoE), RoHS Compliant, WEEE Compliant, CE EMI: FCC Part 15, Class B, EN 55032 Class B (Emissions), EN 55024, EN61000-4-5: Class 5 (AC lines 6kV CM/DM) VCCI Surge Protection: Design to meets Surge Protection as specified in: GR-1089-CORE Issue 4 ITU-T K.21 enhanced surge level protection (6 kV on Data and AC lines) Safety: UL/IEC/EN 60950-1 (ed.2), UL 60950-22 Other standards: Dust proof and water resistance: EN60529, Approvals Level IP67; NEMA 250, Level 4X ASTM B-117 Corrosion Resistance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 port, 60W, IEEE 802.3bt outdoor PoE midspan - PD-9501GCO - Microchip Technology, Inc.
Chandler, AZ, United States
1 port, 60W, IEEE 802.3bt outdoor PoE midspan
PD-9501GCO
1 port, 60W, IEEE 802.3bt outdoor PoE midspan PD-9501GCO
The single-port midspan offers a cost effective, IEEE 802.3bt Type3 compliant solution for outdoor installations, guaranteeing 60 Watts of power and ensuring safe and reliable operation in outdoor environment of any standard PoE data terminal. It allows wireless LAN access points, security network cameras and other IP terminals to receive power, along with data, over standard Ethernet cables, leaving network infrastructure completely unaltered. The PD-9501GCO also offers surge protection for both the AC and the PoE ports ensuring the indoor equipment is protected from outdoor surges. Additional Features Number of ports: 1 PoE output: 60W Data rates: 10/100/1000 Mbps Power input: AC Outdoor rated: IP67 Regulatory compliance: IEEE 802.3bt type 3, IEEE 802.3af/at (PoE), RoHS Compliant, WEEE Compliant, CE EMI: FCC Part 15, Class B, EN 55032 Class B (Emissions), EN 55024, EN61000-4-5: Class 5 (AC lines 6kV CM/DM) VCCI Surge Protection: Design to meets Surge Protection as specified in: GR-1089-CORE Issue 4 ITU-T K.21 enhanced surge level protection (6 kV on Data and AC lines) Safety: UL/IEC/EN 60950-1 (ed.2), UL 60950-22 Other standards: Dust proof and water resistance: EN60529, Approvals Level IP67; NEMA 250, Level 4X ASTM B-117 Corrosion Resistance

The single-port midspan offers a cost effective, IEEE 802.3bt Type3 compliant solution for outdoor installations, guaranteeing 60 Watts of power and ensuring safe and reliable operation in outdoor environment of any standard PoE data terminal. It allows wireless LAN access points, security network cameras and other IP terminals to receive power, along with data, over standard Ethernet cables, leaving network infrastructure completely unaltered. The PD-9501GCO also offers surge protection for both the AC and the PoE ports ensuring the indoor equipment is protected from outdoor surges.

Additional Features

  • Number of ports: 1
  • PoE output: 60W
  • Data rates: 10/100/1000 Mbps
  • Power input: AC
  • Outdoor rated: IP67
  • Regulatory compliance: IEEE 802.3bt type 3, IEEE 802.3af/at (PoE), RoHS Compliant, WEEE Compliant, CE
  • EMI: FCC Part 15, Class B, EN 55032 Class B (Emissions), EN 55024, EN61000-4-5: Class 5 (AC lines 6kV CM/DM) VCCI
  • Surge Protection: Design to meets Surge Protection as specified in: GR-1089-CORE Issue 4 ITU-T K.21 enhanced surge level protection (6 kV on Data and AC lines)
  • Safety: UL/IEC/EN 60950-1 (ed.2), UL 60950-22
  • Other standards: Dust proof and water resistance: EN60529, Approvals Level IP67; NEMA 250, Level 4X ASTM B-117 Corrosion Resistance
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network and Communication Chips
Product Number PD-9501GCO
Product Name 1 port, 60W, IEEE 802.3bt outdoor PoE midspan
Package Type ['N/A']
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3220SR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
GPS Antennas - 1248695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
Monopulse Comparators RFM100400 - RFM100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details