Microchip Technology, Inc. Datasheets for Network and Communication Chips

Network and communication chips are semiconductor integrated circuits (IC) used in telecommunication devices and systems.
Network and Communication Chips: Learn more

Page: 1 2 3 4
Product Name Notes
HV7351 is an eight channel monolithic high-voltage ultrasound transmitter with built-in programmable digital transmit-beamforming . Each channel is capable of operating the outputs up to +/-70V with an active discharge...
Microchip's dual channel VE8820 Tracking Battery VoicePort™ chipset implements a dual-channel telephone line interface by providing all the necessary voice interface functions from the high voltage subscriber line to the...
The BM64 stereo audio module is a fully-certified Bluetooth 5 module for designers who want to add Bluetooth wireless audio and voice applications to their products. This Bluetooth SIG certified...
The BM70 Bluetooth Low Energy module is designed for easy implementation into a broad range of applications. It delivers up to 2.5x throughput improvement and more secure connections vs. Bluetooth...
The BM71 is a small form factor, Bluetooth Low Energy module measuring only 9 x 11.5 x 2.1 mm. The BM71 module is designed for easy implementation into a broad...
The BM78 is a fully-certified Bluetooth® dual-mode (BR/EDR/LE) module for designers who want to easily add dual mode Bluetooth wireless capability to their products. Delivering local connectivity for the...
The HV7358 is a 16-channel, 3-level high voltage ultrasound transmitter with built-in programmable beamformer. Each channel can generate pulses up to ±80V with a T/R switch and an active discharge...
The innovative Le57D111 dual-channel SLIC device is designed for high-density POTS applications requiring a small footprint SLIC device with significant power savings. By combining the line interface of two channels...
The innovative Le57D121 dual-channel SLIC device is designed for high-density POTS applications requiring a small-footprint, low-power SLIC device. By combining a fully featured line interface of two channels into one...
The innovative Le57D122 dual-channel SLIC device is designed for high-density POTS applications requiring a small-footprint, low-power SLIC device. By combining a fully featured line interface of two channels into one...
The IS2020 Stereo Audio Chip is a compact, highly integrated, CMOS single-chip RF and baseband IC for Bluetooth 5.0 applications. This chip is fully compliant with Bluetooth specification and completely...
The Le79252 Dual Intelligent Subscriber Line Interface Circuit (ISLIC) device, in combination with an Le79228x ISLAC device, implements the telephone line interface function. This enables the design of a low...
The LE79271 Next Generation Subscriber Line Interface Circuit (SLIC) device, in combination with an LE792388 SLAC device, implements a DSL friendly, high density universal telephone line interface. This enables the...
The LE79272 Next Generation Dual Subscriber Line Interface Circuit (SLIC) device, in combination with an LE792388 SLAC device, implements a DSL friendly, high density universal telephone line interface. This enables...
The Le79R70 is a bipolar monolithic SLIC device that support integrated (on-chip) ringing, pin-for-pin compatibility and flexibility for varying loop lengths. With the Ringing SLIC, you can achieve significant system-level...
The Le79R79 is a bipolar monolithic SLIC device that support integrated (on-chip) ringing, pin-for-pin compatibility and flexibility for varying loop lengths. With the Ringing SLIC, you can achieve significant system-level...
The Le9530 Dual Ringing SLIC device is a dual-channel device optimized to provide battery feed, ringing, and supervision on voice loops found in short-loop VoIP applications. This device is optimized...
The Le9540 Dual Ringing SLIC device is a dual-channel device optimized to provide battery feed, ringing, and supervision on voice loops found in short-loop VoIP applications. This device is optimized...
The Le9541 Single Ringing SLIC device is optimized for single channel designs to provide battery feed, ringing, and supervision on voice loops found in short-loop VoIP applications. This device utilizes...
The LE9551 Single Channel Ringing SLIC device provides battery feed, ringing, and supervision on voice loops found in short-loop VoIP applications. This device utilizes a serial bus to interface to...

<< Prev Next >>