Microchip Technology, Inc. 1 port, 60W, IEEE 802.3at-compliant industrial grade PoE midspan PD-9501GI

Description
The single port PoE midspan provides up to 60 Watts of power over Ethernet and offers a IEEE 802.3at-compliant solution for remote powering of current and emerging high power indoor applications. The PD-9501GI enables remote power for a new range of applications including 802.11n access points, pan-tilt zoom (PTZ) cameras and other IP terminals. It complies to IEEE 802.3at PoE standard and is backward compatible to IEEE 802.3af. It can power both existing 10/100/1000Base-T network devices and 1000BaseT devices such as wireless IEEE 802.11ac access points. The midspan is designed for industrial applications and outdoor applications from temperature point of view. Additional Features Number of ports: 1 PoE output: 60W Data rates: 10/100/1000 Mbps Power input: DC Industrial rated: IP30 Regulatory compliance: IEEE 802.3at (PoE), RoHS compliant, WEEE compliant, CE EMI: FCC Part 15, Class A, EN50522 Class A (emissions), EN55024 (immunity) Safety: UL 508 Shock: IEC 60068-2-27 Freefall: IEC 60068-2-31 Vibration: IEC 60068-2-6 Compact design
Datasheet
Description
The single port PoE midspan provides up to 60 Watts of power over Ethernet and offers a IEEE 802.3at-compliant solution for remote powering of current and emerging high power indoor applications. The PD-9501GI enables remote power for a new range of applications including 802.11n access points, pan-tilt zoom (PTZ) cameras and other IP terminals. It complies to IEEE 802.3at PoE standard and is backward compatible to IEEE 802.3af. It can power both existing 10/100/1000Base-T network devices and 1000BaseT devices such as wireless IEEE 802.11ac access points. The midspan is designed for industrial applications and outdoor applications from temperature point of view. Additional Features Number of ports: 1 PoE output: 60W Data rates: 10/100/1000 Mbps Power input: DC Industrial rated: IP30 Regulatory compliance: IEEE 802.3at (PoE), RoHS compliant, WEEE compliant, CE EMI: FCC Part 15, Class A, EN50522 Class A (emissions), EN55024 (immunity) Safety: UL 508 Shock: IEC 60068-2-27 Freefall: IEC 60068-2-31 Vibration: IEC 60068-2-6 Compact design
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 port, 60W, IEEE 802.3at-compliant industrial grade PoE midspan - PD-9501GI - Microchip Technology, Inc.
Chandler, AZ, United States
1 port, 60W, IEEE 802.3at-compliant industrial grade PoE midspan
PD-9501GI
1 port, 60W, IEEE 802.3at-compliant industrial grade PoE midspan PD-9501GI
The single port PoE midspan provides up to 60 Watts of power over Ethernet and offers a IEEE 802.3at-compliant solution for remote powering of current and emerging high power indoor applications. The PD-9501GI enables remote power for a new range of applications including 802.11n access points, pan-tilt zoom (PTZ) cameras and other IP terminals. It complies to IEEE 802.3at PoE standard and is backward compatible to IEEE 802.3af. It can power both existing 10/100/1000Base-T network devices and 1000BaseT devices such as wireless IEEE 802.11ac access points. The midspan is designed for industrial applications and outdoor applications from temperature point of view. Additional Features Number of ports: 1 PoE output: 60W Data rates: 10/100/1000 Mbps Power input: DC Industrial rated: IP30 Regulatory compliance: IEEE 802.3at (PoE), RoHS compliant, WEEE compliant, CE EMI: FCC Part 15, Class A, EN50522 Class A (emissions), EN55024 (immunity) Safety: UL 508 Shock: IEC 60068-2-27 Freefall: IEC 60068-2-31 Vibration: IEC 60068-2-6 Compact design

The single port PoE midspan provides up to 60 Watts of power over Ethernet and offers a IEEE 802.3at-compliant solution for remote powering of current and emerging high power indoor applications. The PD-9501GI enables remote power for a new range of applications including 802.11n access points, pan-tilt zoom (PTZ) cameras and other IP terminals. It complies to IEEE 802.3at PoE standard and is backward compatible to IEEE 802.3af. It can power both existing 10/100/1000Base-T network devices and 1000BaseT devices such as wireless IEEE 802.11ac access points. The midspan is designed for industrial applications and outdoor applications from temperature point of view.

Additional Features

  • Number of ports: 1
  • PoE output: 60W
  • Data rates: 10/100/1000 Mbps
  • Power input: DC
  • Industrial rated: IP30
  • Regulatory compliance: IEEE 802.3at (PoE), RoHS compliant, WEEE compliant, CE
  • EMI: FCC Part 15, Class A, EN50522 Class A (emissions), EN55024 (immunity)
  • Safety: UL 508
  • Shock: IEC 60068-2-27
  • Freefall: IEC 60068-2-31
  • Vibration: IEC 60068-2-6
  • Compact design
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network and Communication Chips
Product Number PD-9501GI
Product Name 1 port, 60W, IEEE 802.3at-compliant industrial grade PoE midspan
Package Type ['N/A']
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - 2312-QPB9015TR7TR-ND - DigiKey
Specs
Device Type Receiver
Operating Frequency 45 to 1218 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
GPS Antennas - 8968305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
Monopulse Comparators RFM180400 - RFM180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details