Microchip Technology, Inc. RF Transceiver ICs MICRF505YML-TR

Description
IC RF TxRx Only General ISM < 1GHz 850MHz ~ 950MHz 32-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx Only General ISM < 1GHz 850MHz ~ 950MHz 32-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 576-1659-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
576-1659-2-ND
RF Transceiver ICs 576-1659-2-ND
IC RF TxRx Only General ISM < 1GHz 850MHz ~ 950MHz 32-VFQFN Exposed Pad

IC RF TxRx Only General ISM < 1GHz 850MHz ~ 950MHz 32-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 576-1659-2-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 850 to 950 MHz
Data Rate 200 kbps
Bias Current 8.6 to 13.5 mA
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 2672995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
CC2500 Low Cost, Low-Power 2.4 GHz RF Transceiver Designed for Low-Power Wireless Apps in the 2.4 GHz ISM B - CC2500RGPR - Texas Instruments
Specs
Device Type Transceiver
Features RoHS
Supply Voltage 1.8V; 3.6V
View Details
3 suppliers
RF Transceiver ICs - 4823-NRF51822-CFAC-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Telecom - 336-4316-1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details