Bluetooth Modules (802.15.1) Bluetooth 4.1 module w/ built in antenna
RX TXRX MODULE BT TRC ANT SMD
BLUETOOTH, VER 4.1, 2.4-2.48GHZ, 1MBPS
| VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips |
| Product Number | RN4020-V/RM | RN4020-V/RM | 536-RN4020-V/RM |
| Product Name | Bluetooth Modules (802.15.1) | RF Transceiver Modules and Modems | BLUETOOTH, VER 4.1, 2.4-2.48GHZ, 1MBPS |
| Device Type | Transceiver | ||
| Technology | Bluetooth v4.1 | Bluetooth | |
| Supply Voltage | Other; 1.8V ~ 3.6V | -3.3V; 3V; Other; 3.3V | |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) |