MCP2542FD-E/SN -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Microchip Technology, Inc.
Interface - Drivers, Receivers, Transceivers
MCP2542FD-E/SN
Description
IC TRANSCEIVER 1/1 8SOIC
Datasheet
Description
IC TRANSCEIVER 1/1 8SOIC
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
MCP2542FD-E/SN |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
38-VFQFN Exposed Pad
Pins
38 #
View Details
Technology
GSM; UMTS; Cellular, GSM, PCS, UMTS
Supply Voltage
Other; 3.1V ~ 3.9V
Package Type
SOT-86
View Details
Device Type
Beamformers
Operating Frequency
2400 to 7250 MHz
View Details