Microchip Technology, Inc. RF Receivers MICRF229YQS-TR

Description
- RF Receiver ISM 433.92MHz -112dBm 20kbps On-Board, Trace 16-QSOP
Request a Quote Datasheet
Description
- RF Receiver ISM 433.92MHz -112dBm 20kbps On-Board, Trace 16-QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 576-4897-2-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
576-4897-2-ND
RF Receivers 576-4897-2-ND
- RF Receiver ISM 433.92MHz -112dBm 20kbps On-Board, Trace 16-QSOP

- RF Receiver ISM 433.92MHz -112dBm 20kbps On-Board, Trace 16-QSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 576-4897-2-ND
Product Name RF Receivers
Device Type Receiver
Operating Frequency 434 MHz
Data Rate 20 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 448-CY8C4128LQI-BL593-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Telecom - SI32287-A-FM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 56-VFQFN Exposed Pad
View Details
Bluetooth Modules - 2473227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Bluetooth
Features RoHS
Operating Temperature -40 to 80 C (-40 to 176 F)
View Details