Microchip Technology, Inc. RF Receivers MICRF011YM

Description
- RF Receiver OOK 300MHz ~ 440MHz -103dBm 10kbps PCB, Surface Mount 14-SOIC
Request a Quote Datasheet
Description
- RF Receiver OOK 300MHz ~ 440MHz -103dBm 10kbps PCB, Surface Mount 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 576-1336-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
576-1336-ND
RF Receivers 576-1336-ND
- RF Receiver OOK 300MHz ~ 440MHz -103dBm 10kbps PCB, Surface Mount 14-SOIC

- RF Receiver OOK 300MHz ~ 440MHz -103dBm 10kbps PCB, Surface Mount 14-SOIC

Buy Now Datasheet
RF Receivers - MICRF011YM - ODG (Origin Data Global)
Shenzhen, China
RF Receivers
MICRF011YM
RF Receivers MICRF011YM
RF RCVR OOK 300MHZ-440MHZ 14SOIC

RF RCVR OOK 300MHZ-440MHZ 14SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 576-1336-ND MICRF011YM
Product Name RF Receivers RF Receivers
Device Type Receiver
Operating Frequency 300 to 440 MHz
Data Rate 10 kbps 10 kbps
Bias Current 2.4 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - TDA5211 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Supply Voltage Other; 4.5V ~ 5.5V
Data Rate 100 kbps
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
RF Receivers - 336-2266-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 140 mA
View Details
Logic - Buffers, Drivers, Receivers, Transceivers - 100126DC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
GPS Antennas - 1248695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details