Microchip Technology, Inc. RF Transceiver Modules and Modems MRF24J40MD-I/RM

Description
RX TXRX MOD 802.15.4 TRC ANT SMD
Datasheet
Description
RX TXRX MOD 802.15.4 TRC ANT SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - MRF24J40MD-I/RM - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver Modules and Modems
MRF24J40MD-I/RM
RF Transceiver Modules and Modems MRF24J40MD-I/RM
RX TXRX MOD 802.15.4 TRC ANT SMD

RX TXRX MOD 802.15.4 TRC ANT SMD

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zigbee Modules (802.15.4)
MRF24J40MD-I/RM
Zigbee Modules (802.15.4) MRF24J40MD-I/RM
Zigbee Modules (802.15.4) 2.4 GHz 802.15.4 RF Transceiver Mod

Zigbee Modules (802.15.4) 2.4 GHz 802.15.4 RF Transceiver Mod

Buy Now Datasheet

Technical Specifications

  ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Network and Communication Chips Network and Communication Chips
Product Number MRF24J40MD-I/RM MRF24J40MD-I/RM
Product Name RF Transceiver Modules and Modems Zigbee Modules (802.15.4)
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-O17Q32-T-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
Monopulse Comparators RFM060200 - RFM060200 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 20000 MHz
View Details
RF Receivers - 336-5377-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 42 to 870 MHz
View Details